location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N033-001 wire connector White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N033-001 Straight Through RJ45 Modular In-Line Coupler (RJ45 F/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N033-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332013156 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175457
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:02:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N033-001 wire connector White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extend two RJ45 cables
  • - RJ45 coupler
Warranty: Lifetime limited
Long product name Tripp Lite N033-001 wire connector White :
The long product name of Tripp Lite N033-001 wire connector White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Straight Through RJ45 Modular In-Line Coupler (RJ45 F/F)
More>>>
Tripp Lite N033-001 wire connector White:
The official description of Tripp Lite N033-001 wire connector White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This RJ45 straight inline coupler provides a female-to-female feed-through connection. It allows you to extend the length of an RJ45 Ethernet cable by adding on another RJ45 Ethernet cable. This coupler is not Cat5/Cat5e rated - for Cat5/Cat5e rated couplers, see N032-001.

Short summary description Tripp Lite N033-001 wire connector White:
This short summary of the Tripp Lite N033-001 wire connector White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N033-001, White, 10 g, 17,8 mm, 38,1 mm, 22,9 mm, 101,6 mm

Long summary description Tripp Lite N033-001 wire connector White:
This is an auto-generated long summary of Tripp Lite N033-001 wire connector White based on the first three specs of the first five spec groups.

Tripp Lite N033-001. Product colour: White. Weight: 10 g, Width: 17,8 mm, Depth: 38,1 mm. Package width: 101,6 mm, Package depth: 12,7 mm, Package height: 171,4 mm. Country of origin: China, Master (outer) case width: 162,6 mm, Master (outer) case length: 12,7 mm

Features
Product colour *
White
Weight & dimensions
Weight
10 g
Width
17,8 mm
Depth
38,1 mm
Height
22,9 mm
Technical details
Connector 1
RJ45
Connector 2
RJ45
Master (outer) case GTIN (EAN/UPC)
10037332013153
Packaging data
Package width
101,6 mm
Package depth
12,7 mm
Package height
171,4 mm
Package weight
10 g
Logistics data
Country of origin
China
Master (outer) case width
162,6 mm
Master (outer) case length
12,7 mm
Master (outer) case height
228,6 mm
Master (outer) case weight
100 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)