location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rainbow Six Vegas 2, PS3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
008888343950
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2022 12:19:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 3
  • - Language version: English
  • - Game genre: Shooter
  • - ESRB rating: M (Mature)
Long product name Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3 :
The long product name of Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rainbow Six Vegas 2, PS3, EN
More>>>
Short summary description Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3:
This short summary of the Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Rainbow Six Vegas 2, PS3, PlayStation 3, M (Mature)

Long summary description Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3:
This is an auto-generated long summary of Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3 based on the first three specs of the first five spec groups.

Ubisoft Rainbow Six Vegas 2, PS3. Platform: PlayStation 3, ESRB rating: M (Mature)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:02:25
Uk has collected 12 expert reviews for Ubisoft Rainbow Six Vegas 2, PS3 English PlayStation 3 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 07:02:25
Sometimes, a very good game can seem like a disappointment simply because it's a less glitzy, half-step sequel to a great game. Rainbow Six Vegas 2 leaves new boy, Bishop (your playable character) in a bit of a bind. As this game is part prequel, part...
Good CoD4quality combat, Improved teammate AI, Custom avatar...
Bad Where's Vegas?, Less fun without squaddies, Shrunken online coop...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Combat de Géants : Dinosaures 3D Standard Nintendo 3DS
(show image)
3307219934797 Combat de Géants : Dinosaures 3D 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Might & Magic : Clash of Heroes Standard German, English, Spanish, French, Italian, Polish Nintendo DS
(show image)
3307211656369 Might & Magic : Clash of Heroes 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Driver : San Francisco Standard PC
(show image)
3307217929306 Driver : San Francisco 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Call of Juarez : The Cartel Standard Xbox 360
(show image)
3307219946479 Call of Juarez : The Cartel 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Call of Juarez : The Cartel Standard PlayStation 3
(show image)
3307219946462 Call of Juarez : The Cartel 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Assassin's Creed - Exclusive Collection Reissue PC
(show image)
3307211680579 Assassin's Creed - Exclusive Collection 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Assassin's Creed - Platinum PlayStation 3
(show image)
3307210449061 Assassin's Creed - Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Tom Clancy's H.A.W.X. - Exclusive Collection Reissue German, English, French PC
(show image)
3307211680609 Tom Clancy's H.A.W.X. - Exclusive Collection 0.00
(excl. VAT)
0 (incl. VAT)
MSL

MSL Assassin's Creed II MAC
(show image)
MSL051299 Assassin's Creed II 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Driver: San Francisco PC
(show image)
40830055461 Driver: San Francisco 0.00
(excl. VAT)
0 (incl. VAT)