location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF3110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9866A004 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 600 DPI
  • - A4 20 ppm
  • - Colour scanning
  • - Internal memory: 64 MB
  • - 11,2 kg
Long product name Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm :
The long product name of Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserBase MF3110 All-in-One 20 ppm / 600x600 dpi /1200x2400 dpi
More>>>
Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:
The official description of Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your ultra fast, compact and complete laser multifunctional

Enjoy easy multifunctional efficiency with the LaserBase MF3110. This compact All-In-One delivers high quality laser printing, digital copying and colour scanning - with a network printing option.

More productivity in less space

Benefit from productive laser printing, digital copying and colour scanning in a single, All-In-One unit. The affordable LaserBase MF3110 performs the work of three high quality machines - to cut your outlay costs significantly and save on precious office space.

Ultra fast performance

Speed up your workflow with fast printing or copying at 20 pages per minute. Canon's SURF technology virtually eliminates warm-up time, resulting in rapid first prints - in approximately 14 seconds. The 64 MB printer memory accelerates image processing tasks. Plus a USB2.0 Hi-Speed interface transfers data speedily between your LaserBase and PC.

Professional quality output

Improve your image with professional laser printing for your documents, at a high 1200 x 600 dpi resolution (enhanced). The CCD scanner delivers a 1200 x 2400 dpi resolution with 48/24-bit colour depth, giving maximum detail to scanned images.

Ease of use and efficiency

Simply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase is as good as new. It ensures consistently high laser print quality throughout the entire lifetime of your LaserBase MF3110. A toner saver mode cuts down your running costs, while still giving clear prints and copies. The 250-sheet paper capacity provides continuous productivity. Plus you benefit from time and cost-saving digital copying functions - such as electronic sort, Scan-Once/Print-Many and the ability to copy two A4 originals on one A4 page.

Optional network printing

Share printing resources with everyone on your network, with the optional AXIS 1650 Print Server. Small and simple to install, it brings productive laser network printing to all connected PCs. The Print Server can be configured and managed easily, using a standard web browser. This allows users to monitor the printer status and carry out printing tasks directly from any connected desktop.

Short summary description Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:
This short summary of the Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LaserBase MF3110, Laser, 1200 x 600 DPI, Colour scanning, A4

Long summary description Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:
This is an auto-generated long summary of Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon LaserBase MF3110. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
50 - 200%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Performance
Internal memory *
64 MB
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
700 W
Power consumption (standby)
20 W
System requirements
Minimum RAM
64 MB
Minimum storage drive space
65 MB
Weight & dimensions
Weight
11,2 kg
Packaging content
Bundled software
Presto!PageManager, Scansoft Omnipage SE (TBC)
Other features
I/O ports
USB 2.0
Dimensions (WxDxH)
449 x 462 x 369 mm
Power requirements
AC 200-240V, 50-60Hz
Standard media sizes
A4, Ltr, LGL, Envelope (COM10, Monarch,DL, ISO-5)
Page yield footnote
2500
Compatible operating systems
Windows 98/Me/2000/XP
All-in-one functions
Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 05:00:56
Uk has collected 2 expert reviews for Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Brand Image Product code Product Stock Price from
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A010 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5750 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A011 MF5750 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm Canon LaserBase MF5770 Laser A4 1200 x 600 DPI 20 ppm
(show image)
9867A012 MF5770 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)