Jabra logo

Jabra GN9350 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56281
Info modified on:
11 Mar 2024, 09:14:46
Long product name Jabra GN9350 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver:

Jabra GN9350e MS

Jabra GN9350 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver:

A wireless office headset with a range of 350 ft. and offering clearer, crisper sound

Short summary description Jabra GN9350 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver:

Jabra GN9350, Wireless, 200 - 6800 Hz, Office/Call center, 26 g, Headset, Black, Silver

Long summary description Jabra GN9350 Headset Wireless Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black, Silver:

Jabra GN9350. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 200 - 6800 Hz. Wireless range: 120 m. Weight: 26 g. Product colour: Black, Silver

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.