location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90W Smart AC Adapter power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90W Smart AC Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ED495AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780004726 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:54:17
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2014
Product end of life date
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90W Smart AC Adapter power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 90 W Input voltage: 100-240 V Input frequency: 50/60 Hz Output voltage: 18.5 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name HP 90W Smart AC Adapter power adapter/inverter Indoor Black :
The long product name of HP 90W Smart AC Adapter power adapter/inverter Indoor Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 90W Smart AC Adapter
More>>>
HP 90W Smart AC Adapter power adapter/inverter Indoor Black:
The official description of HP 90W Smart AC Adapter power adapter/inverter Indoor Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP offers a broad assortment of power solutions to help you get the most out of your HP Business Notebooks, including new Smart Adapters that are both energy efficient and convenient as they can be leveraged across multiple notebook families. Smart Adapters can enhance your productivity by powering your notebook while plugged in, as well as charging your battery so that you can take your notebook with you when you unplug.

- Provides a convenient and portable power source for use in a mobile environment and helps you save on equipment, power consumption costs and travel.
- Shared across all HP Business Notebooks for a convenient, worry-free experience.
- Energy-efficient power adapters designed to draw minimal power.
- Integrated surge protector to guard against power fluctuations.
- Recharges notebook battery when attached to electrical outlet and/or automobile power charger (depending on model).

Short summary description HP 90W Smart AC Adapter power adapter/inverter Indoor Black:
This short summary of the HP 90W Smart AC Adapter power adapter/inverter Indoor Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90W Smart AC Adapter, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 18.5 V

Long summary description HP 90W Smart AC Adapter power adapter/inverter Indoor Black:
This is an auto-generated long summary of HP 90W Smart AC Adapter power adapter/inverter Indoor Black based on the first three specs of the first five spec groups.

HP 90W Smart AC Adapter. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 215 mm, Depth: 115 mm, Height: 65 mm. Cables included: AC. Quantity per pallet: 800 pc(s), Number of cartons per pallet: 20 pc(s)

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100-240 V
Input frequency *
50/60 Hz
Output power *
90 W
Output voltage *
18.5 V
Compatibility
HP Compaq 6715s HP Compaq nc2400 HP Compaq nc4400 HP Compaq nc6120 HP Compaq nc6320 HP Compaq nc6400 HP Compaq nc8230 HP Compaq nc8430 HP Compaq nw8240 HP Compaq nw8440 HP Compaq nw9440 HP Compaq nx6110 HP Compaq nx6125 HP Compaq nx7300 HP Compaq nx7400 HP Compaq nx8220 HP Compaq nx9420 HP Compaq tc4400
Design
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Width
215 mm
Depth
115 mm
Height
65 mm
Weight
390 g
Packaging data
Cables included
AC
AC adapter included
Yes
Logistics data
Quantity per pallet
800 pc(s)
Number of cartons per pallet
20 pc(s)
Other features
Case or master carton quantity
5 pc(s)
Weight (imperial)
0,39 kg (0.86 lbs)
Size (imperial)
5,79 cm (2.28")
Package dimensions (WxDxH)
184 x 232 x 57,5 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AC Adapter 19V 4.74A 90W power adapter/inverter Black
(show image)
MBA1193 AC Adapter 19V 4.74A 90W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)