location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G513 Linear
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-008855
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206078819
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66320
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB Mechanical
  • - QWERTY UK English
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED Various
  • - Black
Long product name Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black :
The long product name of Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

G513 Carbon Linear Switch, USB, RGB, 1.8 m, 1020 g, UK
More>>>
Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black:
The official description of Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A MATERIAL ADVANTAGE
Next-Gen Performance, Advanced Design
G513 is a high performance gaming keyboard, delivering 1 ms report rate and featuring choice of advanced Romer-G Tactile or Romer-G Linear mechanical switch. Full-spectrum RGB combined with LIGHTSYNC technology takes the lighting experience with your games to a whole new level. Aluminum alloy enables a bladelike chassis with a beautiful brushed metal finish.

RGB AND LIGHTSYNC
Customizable Full Spectrum RGB
G513 is full-spectrum ~16.8M RGB with customizable per key lighting. Create your own RGB animation effects or choose from preset lighting effects and animations. And with new LIGHTSYNC technology, lighting is driven by games to deliver the most immersive RGB experience ever.

CHOICE OF MECHANICAL SWITCH
Performance to Suit your Playstyle
Romer-G is quieter and 25% faster than standard mechanical switches. Now available in two distinct versions: Tactile or Linear. Romer-G Tactile is the original profile, providing a discernible actuation point that you can feel, while Romer-G Linear provides a completely smooth keystroke.

PREMIUM COMFORT
Memory Foam Palmrest Included
The memory foam quickly and fully recovers from pressure, so every use is as as comfortable as the first. Soft, strong and durable leatherette wraps the comfort foam in a waterproof and sweat-resistant material that easily wipes clean. Six bottom-mounted rubber feet keep it firmly in place. This palmrest is ready to game.

AIRCRAFT-GRADE ALUMINUM ALLOY
Strength and Beauty
G513 is crafted from incredibly strong and durable 5052 aluminum-magnesium alloy which allows for both a minimal design and a beautiful aesthetic. The rigidity of 5052 alloy also provides a sturdy, non-slip chassis that houses a full suite of features for an unbeatable gaming experience.

USB PASSTHROUGH
For Charging and Data
Convenience and speed are directly within reach. The additional, dedicated USB cable connects the USB passthrough port to its own input for full power throughput and data speed. Plug in a device to charge or plug in a mouse to charge your adversaries, without missing a beat.

FULL FUNCTION KEYS
Media and Lighting Control
Media and lighting controls are right at your fingertips. Use the FN key to control volume, play and pause, mute, toggle game mode, change lighting effects, etc. Use the FN toggle feature in Logitech Gaming Software (LGS) and configure your function keys to perform these alt commands by default.

DEDICATED GAMING FEATURES
Game Mode and Onboard Memory
Don’t lose a game because you fat-fingered the Windows key. Toggle game mode with FN+F8. Deactivate additional keys using LGS.

Store per-key RGB lighting profiles in the onboard memory for use on any system.

GAMING KEYCAPS
Additional Gaming Keycaps and Puller Included
12 additional keycaps come with G513, so you can upgrade critical gaming keys to be as heroic as your gameplay. Swap them fast and easy with the included puller to remove your Romer-G keycaps.

26-KEY ROLLOVER AND ANTI-GHOSTING
Push All the Buttons
Press multiple keys simultaneously in any order and get exactly what you intended with 26-key rollover.

Performance-tuned anti-ghosting gives you reliable control when multiple gaming commands are given simultaneously.

PROGRAMMABLE MACROS
Simplify Complex Tasks
Use Logitech Gaming Software to program custom functions and macro commands on F1-F12 buttons. Make your gaming life easier. Execute complex commands, or unleash a timed series of actions or spells with the press of a button.

Short summary description Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black:
This short summary of the Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G513 Linear, Wired, USB, Mechanical, QWERTY, RGB LED, Black

Long summary description Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black:
This is an auto-generated long summary of Logitech G513 Linear keyboard Gaming USB QWERTY UK English Black based on the first three specs of the first five spec groups.

Logitech G513 Linear. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY. Backlight type: RGB LED, Wrist rest. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black

Keyboard
Recommended usage *
Gaming
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Mechanical
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard keys operating life
70 million characters
Hot keys
Yes
Multimedia keys
Yes
USB hub
No
Purpose
Universal
Fingerprint reader
No
Key travel distance
3,2 mm
Actuation force
45 g
Rollover
26-key rollover
Key pitch
1,5 mm
Design
Backlight *
Yes
Backlight type
RGB LED
Backlight colour
Various
Adjustable backlight
Yes
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
Yes
Product colour *
Black
Surface coloration
Monochromatic
Number of colours
16,8 M
LED indicators
Yes
Features
Cable length
1,8 m
Removable keycaps
Yes
Anti-ghosting
Yes
Features
USB 2.0 ports quantity
1
Power
Power source type *
USB
USB charging
Yes
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Weight & dimensions
Keyboard dimensions (WxDxH)
455 x 34 x 132 mm
Keyboard weight
1,02 kg
Packaging data
Keycap removal tool
Yes
Package width
62 mm
Package depth
187 mm
Package height
461 mm
Package weight
1,99 kg
Package type
Box
Packaging content
User guide
Yes
Logistics data
Master (outer) case GTIN (EAN/UPC)
50992060788118
Master (outer) case width
259 mm
Master (outer) case length
203 mm
Master (outer) case height
471 mm
Master (outer) case weight
8,46 kg
Quantity per pallet
192 pc(s)
Quantity per intermodal container (20ft)
4664 pc(s)
Quantity per intermodal container (40ft)
9680 pc(s)
Quantity per intermodal container (40ft, HC)
9792 pc(s)
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G513 Carbon RGB Mechanical Gaming , GX Blue (Clicky) keyboard USB QWERTY Turkish
(show image)
920-008935 G513 Carbon RGB Mechanical Gaming Keyboard, GX Blue (Clicky) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)