location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Gold 6144
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3BA12AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545309523 show
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2020
Product end of life date
Bullet Points HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® Gold 6144 3,5 GHz
  • - 24,75 MB L3 LGA 3647 (Socket P)
  • - Processor cores: 8 14 nm 64-bit 150 W
  • - Maximum internal memory supported by processor: 768 GB DDR4-SDRAM
Long product name HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3 :
The long product name of HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Gold 6144, 24.75M Cache, 3.5 GHz, 150 W TDP, FCLGA3647
More>>>
HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3:
The official description of HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring digital content creations to life with the reinvented Intel® Xeon® Scalable processors[1], available in four feature configurations—Platinum, Gold, Silver, and Bronze—to address your specific workstation deployment in VR and AR, content creation, CAD, and simulations.

Short summary description HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3:
This short summary of the HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel Xeon Gold 6144, Intel® Xeon® Gold, LGA 3647 (Socket P), 14 nm, 3,5 GHz, 64-bit, 1st Generation Intel® Xeon® Scalable

Long summary description HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3:
This is an auto-generated long summary of HP Intel Xeon Gold 6144 processor 3,5 GHz 24,75 MB L3 based on the first three specs of the first five spec groups.

HP Intel Xeon Gold 6144. Processor family: Intel® Xeon® Gold, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: S4S. Package width: 399 mm, Package depth: 203 mm, Package height: 156 mm

Processor
Processor generation
1st Generation Intel® Xeon® Scalable
Processor model *
6144
Processor base frequency *
3,5 GHz
Processor family *
Intel® Xeon® Gold
Processor cores *
8
Processor socket *
LGA 3647 (Socket P)
Component for
Server/workstation
Processor lithography *
14 nm
Processor series
Intel Xeon Gold 6000 Series
Processor threads
16
Processor operating modes *
64-bit
Processor boost frequency
4,2 GHz
Processor cache
24,75 MB
Processor cache type
L3
Thermal Design Power (TDP)
150 W
Cooler included *
No
Stepping
H0
Bus type
UPI
Processor codename
Skylake
Memory
Maximum internal memory supported by processor
768 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory channels *
Hexa-channel
ECC
Yes
Graphics
On-board graphics card *
No
Discrete graphics card *
No
On-board graphics card model *
Not available
Discrete graphics card model *
Not available
Features
Execute Disable Bit
Yes
Market segment
Server
Maximum number of PCI Express lanes
48
Features
PCI Express slots version
3.0
Supported instruction sets
AVX, AVX 2.0, AVX-512, SSE4.2
Scalability
S4S
Embedded options available
No
HP segment
Business
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel® Speed Shift Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Turbo Boost Max Technology 3.0
No
Intel® Optane™ Memory Ready
No
AVX-512 Fused Multiply-Add (FMA) units
2
Intel® vPro™ Platform Eligibility
Yes
Operational conditions
Tcase
75 °C
Packaging data
Package width
399 mm
Package depth
203 mm
Package height
156 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-11-01 04:38:21
Uk has collected 2 expert reviews for HP Intel Xeon Gold 6144 processor 3.5 GHz 24.75 MB L3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)