location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
920XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3P07BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793801772 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jan 2019
Product end of life date
Four Elements Life Cycle Environmental Impact Study for Europe, Middle East and Africa (EMEA) 2018. (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Photo Light fade resistance for Consumer for HP Inkjet photo printing (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Reasons to choose Original HP ink. Brief (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - Colour ink page yield: 700 pages
  • - Colour ink cartridges quantity: 3
  • - Brand compatibility: HP
Long product name HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow :
The long product name of HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 920XL 3-pack High Yield Cyan/Magenta/Yellow Original Ink Cartridges
More>>>
Short summary description HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow:
This short summary of the HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 920XL, High (XL) Yield, Cyan, Magenta, Yellow, Pigment-based ink, 700 pages, Multi pack

Long summary description HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 920XL ink cartridge Original High (XL) Yield Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 920XL. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Colour ink page yield: 700 pages, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Officejet 6500 All-in-One Printer
Colour ink cartridges quantity
3
Colour ink page yield *
700 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colours *
Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
J3P07BL
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 80%