location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT-D5600E DLP projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-D5600E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:23:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 5000 ANSI lumens
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1270 - 15240 mm (50 - 600")
  • - 770 W
Long product name Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768) :
The long product name of Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PT-D5600E - 5000 ANSI Lumens
More>>>
Short summary description Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768):
This short summary of the Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic PT-D5600E DLP projector, 5000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 1270 - 15240 mm (50 - 600"), -/+30°

Long summary description Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Panasonic PT-D5600E DLP projector data projector 5000 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Panasonic PT-D5600E DLP projector. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Focal length range: 25.6 - 33.8 mm. Serial interface type: RS-232. Dot clock scanning frequency: 108 MHz. Display resolution: 786 x 432 pixels, Display diagonal: 1,78 cm (0.7")

Brand Image Product code Product Stock Price from
Panasonic

Panasonic PT-D4000E data projector 4000 ANSI lumens DLP XGA (1024x768)
(show image)
PT-D4000E PT-D4000E 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)