location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-M300A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-M300A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806349389736 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Magenta
  • - Colour toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta :
The long product name of Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 pages, Magenta, 1 pcs
More>>>
Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta:
The official description of Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

unique toner design
The SAMSUNG colour printer series is the smallest and lightest consumable in its class targeting personal and SOHO users. It features compact toner bottles, instead of bulky cartridges for complete customer satisfaction.

NO NOIS™
NO NOIS™ technology says it all: no noise. Far quieter than its competitors, this machine registers at 48 decibels for colour printing. No more distractions as the printer rattles on in the background. Imagine a home or office environment where the printer operates at a low hum, and allows you to concentrate on other important tasks as it work gets done. Thanks to its innovative technology, mini-noise equals NO NOIS™.

genuine quality
Original supplies enable consistent printing without reliability problems. SAMSUNG original supplies guarantee high quality pages without quality defects.

easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

automatic toner monitoring system
Notifies customers when the toner is low or out, giving them worry-free control over printing.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

Short summary description Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta:
This short summary of the Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-M300A, 1000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta:
This is an auto-generated long summary of Samsung CLP-M300A toner cartridge 1 pc(s) Original Magenta based on the first three specs of the first five spec groups.

Samsung CLP-M300A. Colour toner page yield: 1000 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN
Quantity per pack *
1 pc(s)
Colour toner page yield *
1000 pages
Type *
Original
Printing colours *
Magenta
Brand compatibility *
Samsung
Packaging data
Package width
99 mm
Package depth
66 mm
Package height
158 mm
Package weight
109 g
Other features
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Freecolor

Freecolor CLP300Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP300Y-FRC CLP300Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300M-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP300M-FRC CLP300M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300C-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP300C-FRC CLP300C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP300K-FRC toner cartridge 1 pc(s) Black
(show image)
CLP300K-FRC CLP300K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Samsung CLP-P300C (CLP-K300A / CLP-C300A / CLP-M300A / CLP-Y300A) - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow MM Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Samsung CLP-P300C (CLP-K300A / CLP-C300A / CLP-M300A / CLP-Y300A) - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) Black, Cyan, Magenta, Yellow
(show image)
65068DK Value Pack (Black / Cyan / Magenta / Yellow) Laser Toners - Samsung CLP-P300C (CLP-K300A / CLP-C300A / CLP-M300A / CLP-Y300A) - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLP-Y300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLP-Y300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65007DK Yellow Laser Toner - Samsung CLP-Y300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLP-M300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLP-M300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65006DK Magenta Laser Toner - Samsung CLP-M300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLP-C300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLP-C300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65005DK Cyan Laser Toner - Samsung CLP-C300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLP-K300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLP-K300A - For Samsung CLP 300 / CLX x160 series toner cartridge 1 pc(s)
(show image)
65004DK Black Laser Toner - Samsung CLP-K300A - For Samsung CLP 300 / CLX x160 series 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 630148 toner cartridge 1 pc(s) Magenta
(show image)
630148 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Australia 1 distributor(s)
Portugal 1 distributor(s)