location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Pack 3 Photoconductors Color fuser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C9200 Photoconductor Unit Colour Pack 30k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051175CP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946435817
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:34:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Pack 3 Photoconductors Color fuser :
The long product name of Epson Pack 3 Photoconductors Color fuser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AL-C9200 Photoconductor Unit Colour Pack 30k
More>>>
Short summary description Epson Pack 3 Photoconductors Color fuser:
This short summary of the Epson Pack 3 Photoconductors Color fuser data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Pack 3 Photoconductors Color, China, Epson, Epson AcuLaser C9200N Epson AcuLaser C9200DTN Epson AcuLaser C9200DN - Epson AcuLaser C9200D3TNC, 1 pc(s), 170 mm, 710 mm

Long summary description Epson Pack 3 Photoconductors Color fuser:
This is an auto-generated long summary of Epson Pack 3 Photoconductors Color fuser based on the first three specs of the first five spec groups.

Epson Pack 3 Photoconductors Color. Country of origin: China, Brand compatibility: Epson, Compatibility: Epson AcuLaser C9200N Epson AcuLaser C9200DTN Epson AcuLaser C9200DN - Epson AcuLaser C9200D3TNC. Quantity per pack: 1 pc(s), Package width: 170 mm, Package depth: 710 mm. Quantity per pallet: 14 pc(s), Pallet length: 120 cm, Pallet width: 80 cm

Features
Country of origin
China
Brand compatibility
Epson
Compatibility
Epson AcuLaser C9200N Epson AcuLaser C9200DTN Epson AcuLaser C9200DN - Epson AcuLaser C9200D3TNC
Packaging data
Quantity per pack
1 pc(s)
Package width
170 mm
Package depth
710 mm
Package height
705 mm
Package weight
8,15 kg
Package type
Box
Logistics data
Quantity per pallet
14 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
156 cm
Quantity per pallet layer
7 pc(s)
Quantity per pallet layer (UK)
8 pc(s)
Quantity per pallet (UK)
16 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
156 cm
Harmonized System (HS) code
84439990
Country Distributor
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
France 1 distributor(s)