Panasonic logo

Panasonic Digital Camera DMC-FX01, Black 1/2.5" 6 MP CCD

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31033
Info modified on:
04 Apr 2019, 06:14:26
Long product name Panasonic Digital Camera DMC-FX01, Black 1/2.5" 6 MP CCD:

New 6 Megapixel - The World's smallest camera with 28mm wide angle lens

Short summary description Panasonic Digital Camera DMC-FX01, Black 1/2.5" 6 MP CCD:

Panasonic Digital Camera DMC-FX01, Black, 6 MP, 1/2.5", CCD, 3,6x, 160 g, Black

Long summary description Panasonic Digital Camera DMC-FX01, Black 1/2.5" 6 MP CCD:

Panasonic Digital Camera DMC-FX01, Black. Megapixel: 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3,6x, Digital zoom: 4x, Focal length range: 4.6 - 16.8 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,35 cm (2.5"). Internal memory: 16 MB. Weight: 160 g. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.