location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel 661HW-D1 wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
661HW-D1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
91-004-616003B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name Zyxel 661HW-D1 wireless router :
The long product name of Zyxel 661HW-D1 wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestige 661HW-D1 ADSL2+ WLAN VPN Router 802.11g+ 125Mbps 4x10/100M
More>>>
Zyxel 661HW-D1 wireless router:
The official description of Zyxel 661HW-D1 wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

802.11g Wireless ADSL2+ Gateway Router providing Advanced Security and Mobility

- Wireless internet connection speeds up to 125Mbps.
- Share ADSL broadband line between multiple users/devices.
- Easy install software includes interactive setup guide
- Compatible with high speed internet ADSL, ADSL2 and ADSL 2+ lines.
- Remotely access your office network via 2 tunnel Virtual Private Network termination.
- Parental Control with TMSS network protection.
- Robust security with SPI Firewall with Denial of Service Attack Prevention.
- Protect bandwidth with Multi-Media Bandwidth Management.
- Suitable for voice over broadband (VoIP) and multi-media streaming.

Easy to setup and manage
Offering easy installation and management the P-661HW security router is the ideal solution for users upgrading from USB modems or from older routers.
High speed ADSL compatibility
The P661HW series is compatible with high-speed ADSL, ADSL2 and ADSL2+ lines at speeds of up to 12Mbps (ADSL2) or 24Mbps (ADSL2+). It also supports Reach Extended ADSL for higher speed and longer distances than traditional ADSL routers.

Extra wireless performance of up to 125Mbps is available when using with a Wireless g+ SuperSpeed compatible adaptor.

Robust security
ICSA certified ZyNOS operating system ensures state-of-art firewall performance and robust security. Based on stateful packet inspection, DoS (Denial of Service) and DDoS features, it provides first line defence against hackers, network intruders and other harmful threats.

An embedded Trend Micro Home Network Security Service feature helps to identify the vulnerabilities and security holes on PCs protecting bott the network and PCs from virus and hacker attacks.

Trend Micro Home Network Security Service includes redirected page setting, virus protection and parental controls that are easy to configure via the TMSS Dashboard.

Global connectivity at minimal expense
VPN termination feature supports Virtual Private Networking data encryption over the Internet to ensure secure data can be transmitted between sites, and can be used as a replacement to private leased line, allowing global interconnectivity with minimal expense.

Bandwidth management features
The Media Bandwidth Management feature allows network administrators to allocate network resources to specific applications guaranteeing Quality of Service (QoS).
Media Bandwidth Management functionality prioritises media services and increases productivity and efficiency in daily operations by tailoring a system to specific demands such as VoIP, video streaming, video-conferencing or MP3 applications.

Short summary description Zyxel 661HW-D1 wireless router:
This short summary of the Zyxel 661HW-D1 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel 661HW-D1, ADSL

Long summary description Zyxel 661HW-D1 wireless router:
This is an auto-generated long summary of Zyxel 661HW-D1 wireless router based on the first three specs of the first five spec groups.

Zyxel 661HW-D1. Security algorithms: WPA. Switching protocols: Ethernet, Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Telnet, HTTP. Weight: 325 g. WLAN data transfer rates supported: 125 Mbit/s, Dimensions (WxDxH): 128 x 180 x 36 mm, Supported protocols: ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.4 (G.lite.bis), ITU...

Network
Supports ISDN connection
No
DSL features
ADSL
Yes
Security
Security algorithms
WPA
Protocols
Switching protocols
Ethernet
Routing protocols
RIP-1, RIP-2
Management protocols
SNMP, Telnet, HTTP
Data link protocols
Ethernet, Fast Ethernet
Supported network protocols
TCP/IP, PPTP, UDP/IP, L2TP, ICMP/IP, IPSec, AAL5
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Weight
325 g
Other features
WLAN data transfer rates supported
125 Mbit/s
Dimensions (WxDxH)
128 x 180 x 36 mm
I/O ports
4 x Ethernet 10Base-T/100Base-TX RJ-45; 1 x ADSL
Supported protocols
ITU G.992.1 (G.DMT), ITU G.992.2 (G.Lite), ITU G.992.3 (G.DMT.bis), ITU G.992.4 (G.lite.bis), ITU G.992.5
Power requirements
12V DC
Maximum data transfer rate
0,125 Gbit/s
Digital signal protocol
ADSL, RADSL, ADSL2, ADSL2+, READSL
xDSL connection
Yes