location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML12159 projector lamp 200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML12159
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML12159
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327932536
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 10:33:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML12159 projector lamp 200 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML12159 projector lamp 200 W :
The long product name of CoreParts ML12159 projector lamp 200 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for SMART Board 200 Watt, 3000 Hours fit for SMART Board Projector Unifi 55, Unifi 55W, Unifi 65, 600i4, 880i4, SB660
More>>>
Short summary description CoreParts ML12159 projector lamp 200 W:
This short summary of the CoreParts ML12159 projector lamp 200 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML12159, 200 W, 3000 h, Smartboard, SMART Board - 600i Unifi 55/55w, 680i3 Unifi 55, 680i Unifi 55/55w, 660i Unifi 55/55w, 685i3 Unifi...

Long summary description CoreParts ML12159 projector lamp 200 W:
This is an auto-generated long summary of CoreParts ML12159 projector lamp 200 W based on the first three specs of the first five spec groups.

CoreParts ML12159. Bulb power: 200 W, Service life of lamp: 3000 h, Brand compatibility: Smartboard, Compatibility: SMART Board - 600i Unifi 55/55w, 680i3 Unifi 55, 680i Unifi 55/55w, 660i Unifi 55/55w, 685i3 Unifi..., Country of origin: China

Brand Image Product code Product Stock Price from
Diamond Lamps

Diamond Lamps 01-00228 projector lamp 230 W P-VIP
(show image)
01-00228 01-00228 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML12144 projector lamp 275 W
(show image)
ML12144 ML12144 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10765 projector lamp 230 W
(show image)
ML10765 ML10765 0.00
(excl. VAT)
0 (incl. VAT)
SMART Technologies

SMART Technologies 01-00228 projector lamp
(show image)
01-00228 01-00228 0.00
(excl. VAT)
0 (incl. VAT)
SMART Technologies

SMART Technologies 20-01032-20 projector lamp
(show image)
20-01032-20 20-01032-20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)