location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X1270
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17M4002 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 17 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 4,4 kg
Warranty: 1 year
Long product name Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm :
The long product name of Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X1270 All-In-One
More>>>
Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm:
The official description of Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Print resolution up to 4800 dpi.
- Up to 17 pages per minute in black and 9 pages in colour.
- One touch colour copy.
- Simplified Op Panel for ease of use.
- Produces black and colour copies when attached to a PC.

Short summary description Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm:
This short summary of the Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X1270, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm:
This is an auto-generated long summary of Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm based on the first three specs of the first five spec groups.

Lexmark X1270. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
10 cpm
Copy speed (colour, normal quality, A4)
1 cpm
PC free copying
No
Maximum copy speed (black, A4)
15 cpm
Maximum copy speed (colour, A4)
6 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
216 x 297 mm
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Sound pressure level (printing)
44 dB
Design
Market positioning *
Home & office
Certificates
Certification
Energy Star, CSA, c-UL-us, ICES Class B, Executive Order 132221, CE Class B, CB IEC 60950 IEC 60825-1, GS (TÜV), SEMKO, C-tick mark Class B, V85, CCC Class B, BSMI Class B, METI(PSE), VCCI Class B, FCC Class B, UL 60950 3rd Edition, PCBC B-Mark, GOST-R
Weight & dimensions
Weight
4,4 kg
Other features
Dimensions (WxDxH)
163 x 445 x 308 mm
Custom media sizes
216mm x 432mm
Standard media sizes
10 Envelope (105mm x 241mm) 7 3/4 Envelope (98mm x 191mm) 9 Envelope (98mm x 225mm) A4 (210mm x 297mm) A5 (148mm x 210mm) B5 Envelope (176mm x 250mm) C5 Envelope (162mm x 229mm) DL Envelope (110mm x 220mm) 6 3/4 Envelope (83mm x 165mm) A2 Baronial (111mm x 146mm) A6 Card (105mm x 148mm) B5 (182mm x 257mm) C6 Envelope (114mm x 162mm) Hagaki Card (100mm x 148mm) Index Card (3" x 5") Executive (184mm x 267mm) Legal (216mm x 355mm) Letter (216mm x 279mm) 4" x 6" Photo Statement (140mm x 216mm) L (89mm x 127mm) 2L (127mm x 178mm) Chokei 3 (120mm x 235mm) Chokei 4 (90mm x 205mm) Chokei 40 (90mm x 225mm) Kakugata 3 (216mm x 277mm) Kakugata 4 (197mm x 267mm) Kakugata 5 (190mm x 240mm) Kakugata 6 (162mm x 229mm)
Media types supported
Card Stock, Coated Paper, Envelopes, Labels, Plain Paper, Transparencies, Banner (A4/Letter), Hagaki Card, Index Card (3"x5"), Iron-On Transfers, Photo paper
Print quality (black, normal quality)
2400 DPI
Image scaling/enlargement range
25 - 400 %
Compatible operating systems
Windows 98SE/ME/2000/XP
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
244 x 495 x 396 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 20:17:06
Uk has collected 4 expert reviews for Lexmark X1270 Inkjet A4 4800 x 1200 DPI 17 ppm and the average expert rating is 46 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
46%
Country Distributor
United Kingdom 1 distributor(s)