location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DMC-560SC Media Converters network media converter

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMC-560SC Media Converters
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMC-560SC/B
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DMC-560SC Media Converters network media converter :
The long product name of D-Link DMC-560SC Media Converters network media converter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MEDIA CONVERTER 10 100MBPS TP-100MBPS FIBER SM SC 60 KM
More>>>
D-Link DMC-560SC Media Converters network media converter:
The official description of D-Link DMC-560SC Media Converters network media converter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These converters convert 10/100Mbps 10BASE-T/100BASE-TX Fast Ethernet twisted-pair signals to 100BASE-FX Fast Ethernet single-mode fiber signals. Maximum fiber cable distance is 15 - 60 km. 1 RJ-45 twisted-pair port and 1 fiber port (SC connector) are provided.
DMC-560SC: Supports maximum 60km fiber cable distance.



Product Features:

One-channel media conversion between 10BASE-T/ 100BASE-TX and 100BASE-FX
Fiber SC connector
Auto negotiation of speeds and duplex modes on twisted-pair port
Auto MDI-II and MDI-X
One slide switch for configuring fixed half/full duplex modes
Store-and-forward mechanism
Back-pressure & IEEE 802.3x Flow Control compliant
Full wire-speed forwarding rate
Front panel status LEDs
Can be used as a stand-alone device or with chassis
Hot-swappable when used with chassis

Short summary description D-Link DMC-560SC Media Converters network media converter:
This short summary of the D-Link DMC-560SC Media Converters network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DMC-560SC Media Converters, 10BASE-T/ 100BASE-TX and 100BASE-FX, IEEE 802.3x, IEEE 802.3x

Long summary description D-Link DMC-560SC Media Converters network media converter:
This is an auto-generated long summary of D-Link DMC-560SC Media Converters network media converter based on the first three specs of the first five spec groups.

D-Link DMC-560SC Media Converters. Cabling technology: 10BASE-T/ 100BASE-TX and 100BASE-FX. Interface: IEEE 802.3x, I/O ports: IEEE 802.3x

Brand Image Product code Product Stock Price from
D-Link DMC-810SC Media Converters network media converter D-Link DMC-810SC Media Converters network media converter
(show image)
DMC-810SC/E DMC-810SC Media Converters 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 70km network media converter 1000 Mbit/s 1550 nm
(show image)
AT-MC1001SC/GS4 Gigabit Ethernet media converter, SX to LX, fibre SC, 70km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 50km network media converter 1000 Mbit/s
(show image)
AT-MC1001SC/GS3 Gigabit Ethernet media converter, SX to LX, fibre SC, 50km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 10km network media converter 1000 Mbit/s Allied Telesis Gigabit Ethernet media converter, SX to LX, fibre SC, 10km network media converter 1000 Mbit/s
(show image)
AT-MC1001 Gigabit Ethernet media converter, SX to LX, fibre SC, 10km 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s Allied Telesis UTP to BNC Ethernet media converter network media converter 10 Mbit/s
(show image)
AT-MC15 UTP to BNC Ethernet media converter 0.00
(excl. VAT)
0 (incl. VAT)