location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL2216Wsd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET.L7409.046
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 308552
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:24:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22")
  • - 1680 x 1050 pixels
  • - 5 ms 300 cd/m² 700:1
  • - 55 W
Long product name Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels :
The long product name of Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" Widescreen LCD, analog + DVI, 5ms, 700:1, silver - TCO'03
More>>>
Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels:
The official description of Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The large screen 22” Widescreen takes advantage of applications designed for high PPI displays, including financial reporting, photo editing, artwork and engineering applications.
- Widescreen is Hollywoods format of choice, supporting an aspect ratio 16:10 for a comfortable and true home cinema experience or for professionals whom need to view more then two A4 pages simultaneously and or view additional toolbars on-screen.
- Supporting the reproduction of dynamic color and rich details, whether viewing high definition video or whether working with multiple heavy-duty CAD applications.
- The ultra-wide viewing angles of 170°, enables comfortable viewing of home movies or DVDs from nearly every perspective with a quality in parallel to a front view. Indeed you can also work effectively in work groups using the AL2216W as your central point of reference for data.
- The blazingly fast image response rate of 5ms executes fluid motion for both video and gaming the AL2216Ws reproduces realistic characters for a more enjoyable and thrilling experience.
- The sleek and solid Acer design focuses on maximizing the panel area with a super thin bezel and ultra slim design enhancing the ambiance of any front office or professional work area.

The Acer AL2216W is the essence of versatile productivity, bringing to the professional office and media world the perfect combination of high definition performance within a slim design Format for the ultimate viewing experience. The AL2216W combines the latest Widescreen Panel technology, efficient lean design with full consideration of high Display Performance per pixel, this is an irresistible opportunity to join the widescreen trend for PC Displays. Visualise brilliant Video Streams without quality loss thanks to the rapid response time of 5ms, the superior contrast ratio of 700:1 and 300 cd/m² brightness render brilliant color with crisp results for media and data applications. Supporting a modern aspect ratio of 16:10 professional office users and media lovers and can view multiple applications simultaneously on-screen for perfect efficiency, the AL2216W also supports the Windows Vista ™ browsing features and toolbars for enhanced user experience and productivity. To support this intensive usage the AL2216W is complemented by the excellent wide viewing angle of 170° and optimal pixel per inch of 90.2 (PPI) for best Display Ergonomic at professional and home work environments. The AL2216W provides the ideal technical features required for multi-tasking and image precision, the intelligent 22” widescreen display supports also the latest operation systems which require high definition pixel per inch for specialised professional applications. The AL2216W is truly a cost-effective solution driving versatile performance for media lovers and professional business environments.

Short summary description Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels:
This short summary of the Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Acer AL2216Wsd, 55,9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels:
This is an auto-generated long summary of Acer AL2216Wsd computer monitor 55,9 cm (22") 1680 x 1050 pixels based on the first three specs of the first five spec groups.

Acer AL2216Wsd. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.282
Horizontal scan range
30 - 82 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
47,3 cm
Viewable size, vertical
29,6 cm
Design
Certification
TCO'03
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
Packaging content
Cables included
DVI, VGA
Weight & dimensions
Width (without stand)
514 mm
Depth (without stand)
198 mm
Height (without stand)
406 mm
Weight (without stand)
4,8 kg
Other features
Display
LCD
Power requirements
AC 100 - 240 V, 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:05:09
Uk has collected 3 expert reviews for Acer AL2216Wsd computer monitor 55.9 cm (22") 1680 x 1050 pixels and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-03-01 06:05:09
This 22in Acer AL2216WSD is surprisingly light; it actually seems slinkier than one or two of the 19in contenders. This can partially be explained by the fact that the Acer AL2216WSD is part of Acers Value line-up and therefore dispenses with extras...
Bottom line Short on extras, but the Acer AL2216WSD provides strong picture quality and an appealing price tag. PC Advisor staff Lowest online price: £N/A...
70%
expertreviews.co.uk
Updated:
2017-03-01 06:05:09
The Acer has above-average image quality and HDCP support for a reasonable price. This leaves us with the £275 Acer AL2216WSD, which offers a good compromise in terms of quality. Like the Dell, it has an HDCP-compliant DVI port and a bundled cable, b...
60%