location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Gemplus GemPC Smart card reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gemplus GemPC Smart Card Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N3004
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:51:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Lenovo Gemplus GemPC Smart card reader:
This short summary of the Lenovo Gemplus GemPC Smart card reader data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Gemplus GemPC Smart Card Reader, Microsoft Windows 2000, Microsoft Windows XP, Microsoft Windows XP 64-bit Edition, 0 - 50 °C, 20 g, 54 x 85,6 x 5 mm

Long summary description Lenovo Gemplus GemPC Smart card reader:
This is an auto-generated long summary of Lenovo Gemplus GemPC Smart card reader based on the first three specs of the first five spec groups.

Lenovo Gemplus GemPC Smart Card Reader. Compatible operating systems: Microsoft Windows 2000, Microsoft Windows XP, Microsoft Windows XP 64-bit Edition. Weight: 20 g. Dimensions (WxDxH): 54 x 85,6 x 5 mm

Performance
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP, Microsoft Windows XP 64-bit Edition
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
20 g
Other features
Dimensions (WxDxH)
54 x 85,6 x 5 mm