location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon X1300PRO 256MB DDR2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGA-P136A
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR2
  • - 2048 x 1536 pixels 64 bit 500 MHz AGP 8x
  • - DirectX version: 9.0c OpenGL version: 2.0
Long product name CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2 :
The long product name of CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Radeon X1300PRO 256MB DDR2, DVI, TV-Out, AGP8x
More>>>
CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2:
The official description of CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Club 3D Radeon® X1300Pro is a completely new generation of graphics based on latest 3D Technologies.

In fact it is a derivative of the ATI™ high end X1800 family to bring high performance graphics technology to the discrete desktop market on extremely sharp pricing levels. The Club 3D Radeon® X1300Pro is targeted to the more 3D games orientated PC user. It combines the excellent desktop capabilities for Home and Office applications of the X1300 with more rendering power for 3D games by having higher clock speeds.

Performance:

The Club 3D Radeon® X1300 is faster than the Radeon X550 and is easily reaching the more expensive X700 models in terms of performance. On top of the performance you will have Dual DVI and extreme advanced video features powered by AVIVO™ technology. Therefore the card deliveres extreme good value for money and is currently the best choice for affordable graphics cards.

CrossFire: Multiply and Conquer with Multi-GPU Performance
Designed from the ground up with GPU sharing in mind, the Radeon X1600 series allows you to get incredible gaming performance by adding a Radeon X1600 Crossfire Edition graphics card for ultra fast performance that works with all games, all the time.
- Supertiling for optimized gaming performance
CrossFire’s “supertiling” GPU sharing speeds rendering by evenly dividing the graphics processing, intelligently alternating the rendering workload to each Radeon GPU for efficient load balancing, and optimized performance.
- CrossFire boosts image quality CrossFire boosts image quality along with rendering speed, eliminating the need to crank down screen resolutions to get the high image quality you want.
CrossFire ignites with the higher anti-aliasing, anisotropic filtering, shading, and texture settings you desire. Adjust your display configurations, experiment with your advanced 3D settings, and check the effect with a real-time 3D-rendered preview within ATI’s Catalyst Control Center to rule your CrossFire system.
- Upgradeable components and web support CrossFire supports a wide range of ATI-based graphics cards and motherboards, and offers compatibility with a broad array of third party components for a flexible and robust solution.

Upgradeable components allow you to gradually improve your system performance with the reliability and support that only ATI delivers.
Free monthly on-line Catalyst software updates, ATI’s one-click comprehensive help system, and web-based online customer support are available 24 hours per day.

High Definition Image Quality with Avivo
Connect your Radeon X1600 with your home entertainment devices for high definition convergence, enhanced with ATI’s revolutionary new Avivo video and display technology platform. Avivo technology creates vibrant colors, ultra sharp images, true-to-life image reproduction, and the smoothest HD video playback ever offered by ATI.

Avivo redefines the ultimate visual experience for today’s PCs, and sets the stage for tomorrow’s exciting possibilities. Check your board for specific support of Avivo features.
- Sharp video and photos Avivo enhances your digital video and photos, creating sharp images, crisp text, and vivid color. Boost the video quality captured by your Media PC and Personal Video Recorder with advanced 3D comb filtering and automatic gain control. Improve analog video signal quality and reduce annoying artifacts. Maintain clean images even at high display resolutions with Avivo’s video scaling technology.
- True-to-Life Image Reproduction Get high image fidelity with CRT and LCD displays, TVs, rear projection and plasma TVs, as well as projectors. Avivo introduces new life to colors across the entire spectrum with an advanced 10-bit-per-color display engine. Gain better digital signal reception, and maintain cleaner video with hardware noise reduction. Enjoy high-quality analog video capture enabled by robust 12-bit analog-to-digital converters.
- True-to-Life Image Reproduction Get high image fidelity with CRT and LCD displays, TVs, rear projection and plasma TVs, as well as projectors. Avivo introduces new life to colors across the entire spectrum with an advanced 10-bit-per-color display engine. Gain better digital signal reception, and maintain cleaner video with hardware noise reduction. Enjoy high-quality analog video capture enabled by robust 12-bit analog-to-digital converters.
- Universal Display Connectivity Certain ATI graphics cards with Avivo technology can dissolve connectivity barriers between PCs and consumer electronic devices. Outputs for virtually any TV via analog or digital interface, such as s-video, and DVI , are complemented by inputs for cable, broadcast TV and other video sources. And advanced dual-link DVI interfaces support the largest high-resolution LCD displays.

ATI’s Catalyst: Power and Control
Control your Radeon X1600 with ATI’s Catalyst Control Center, the award winning feature-rich and stable 3D software application. Catalyst automatically configures optimal settings for your system, and is packed with features that go far beyond traditional driver configuration software.

Ring Bus Memory Controller
- 256-bit internal ring bus for memory reads.
- Programmable intelligent arbitration logic
- Fully associative texture, color, and Z/stencil cache designs
- Hierarchical Z-buffer with Early Z test
- Lossless Z Compression (up to 48:1)
- Fast Z-Buffer Clear
- Z/stencil cache optimized for real-time shadow rendering
- Optimized for performance at high display resolutions, including widescreen HDTV resolutions

Ultra-Threaded Shader Engine
- Support for Microsoft® DirectX® 9.0 Shader Model 3.0 programmable vertex and pixel shaders in hardware
- Full speed 128-bit floating point processing for all shader operations
- Up to 512 simultaneous pixel threads
- Dedicated branch execution units for high performance dynamic branching and flow control
- Dedicated texture address units for improved efficiency
- 3Dc+ texture compression
High quality 4:1 compression for normal maps and two-channel data formats
High quality 2:1 compression for luminance maps and single-channel data formats
- Multiple Render Target (MRT) support
- Render to vertex buffer support
- Complete feature set also supported in OpenGL® 2.0

Advanced Image Quality Features
- 64-bit floating point HDR rendering supported throughout the pipeline
Includes support for blending and multi-sample anti-aliasing
- 32-bit integer HDR (10:10:10:2) format supported throughout the pipeline
Includes support for blending and multi-sample anti-aliasing
- 2x/4x/6x Anti-Aliasing modes
Multi-sample algorithm with gamma correction, programmable sparse sample patterns, and centroid sampling
New Adaptive Anti-Aliasing feature with Performance and Quality modes
Temporal Anti-Aliasing mode
Lossless Color Compression (up to 6:1) at all resolutions, including widescreen HDTV resolutions
- 2x/4x/8x/16x Anisotropic Filtering modes
Up to 128-tap texture filtering
Adaptive algorithm with Performance and Quality options
- High resolution texture support (up to 4k x 4k)

Avivo™ Video and Display Engine
- High performance programmable video processor
- Accelerated MPEG-2, MPEG-4, DivX, WMV9, VC-1, and H.264 decoding (including DVD/HD-DVD/Blu-ray playback), encoding & transcoding
DXVA support
- De-blocking and noise reduction filtering
- Motion compensation, IDCT, DCT and color space conversion
- Vector adaptive per-pixel de-interlacing
- 3:2 pulldown (frame rate conversion)
- Seamless integration of pixel shaders with video in real time
- HDR tone mapping acceleration
- Maps any input format to 10 bit per channel output
- Flexible display support
- Dual integrated dual-link DVI transmitters
- DVI 1.0 / HDMI compliant and HDCP ready
- Dual integrated 10 bit per channel 400 MHz DACs
- 16 bit per channel floating point HDR and 10 bit per channel DVI output
- Programmable piecewise linear gamma correction, color correction, and color space conversion (10 bits per color)
- Complete, independent color controls and video overlays for each display
- High quality pre- and post-scaling engines, with underscan support for all outputs
- Content-adaptive de-flicker filtering for interlaced displays
- Xilleon™ TV encoder for high quality analog output
- YPrPb component output for direct drive of HDTV displays
- Spatial/temporal dithering enables 10-bit color quality on 8-bit and 6-bit displays
- Fast, glitch-free mode switching
VGA mode support on all outputs

CrossFire™
- Multi-GPU technology
- Four modes of operation:
- Alternate Frame Rendering (maximum performance)
- Supertiling (optimal load-balancing)
- Scissor (compatibility)
- Super AA 8x/10x/12x/14x (maximum image quality)

Short summary description CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2:
This short summary of the CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D Radeon X1300PRO 256MB DDR2, GDDR2, 64 bit, 500 MHz, 2048 x 1536 pixels, AGP 8x

Long summary description CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2:
This is an auto-generated long summary of CLUB3D Radeon X1300PRO 256MB DDR2 GDDR2 based on the first three specs of the first five spec groups.

CLUB3D Radeon X1300PRO 256MB DDR2. Processor frequency: 600 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 2.0. Interface type: AGP 8x

Processor
Processor frequency *
600 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Parallel processing technology support *
Not supported
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
500 MHz
Ports & interfaces
Interface type *
AGP 8x
TV-out
Yes
Video in
No
TV-in port
No
DVI ports quantity
1
Performance
TV tuner integrated *
No
DirectX version *
9.0c
Shader model version *
3.0
OpenGL version *
2.0
Dual Link DVI *
No
Full HD
Yes
Dual DVO
No
Power
Minimum system power supply *
350 W
Packaging content
Bundled software
Power DVD 6 E-Manual & Driver CD
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP/x64, MCE Microsoft Windows 2000 Microsoft Windows Vista
Brand Image Product code Product Stock Price from
CLUB3D Radeon X1300 256MB GDDR2 CLUB3D Radeon X1300 256MB GDDR2
(show image)
CGAX-136A Radeon X1300 256MB 0.00
(excl. VAT)
0 (incl. VAT)