location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Firewire PCI Card VI-2050 400 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Firewire PCI Card VI-2050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14854
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:06:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust Firewire PCI Card VI-2050 400 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI
  • - 400 Mbit/s
  • - Component for: PC
Warranty: 2 years
Long product name Trust Firewire PCI Card VI-2050 400 Mbit/s :
The long product name of Trust Firewire PCI Card VI-2050 400 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Firewire PCI Card VI-2050
More>>>
Trust Firewire PCI Card VI-2050 400 Mbit/s:
The official description of Trust Firewire PCI Card VI-2050 400 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features:

- PCI FireWire card with 3 external connections.
- Firewire 400 technology (IEEE 1394A) for fast 400 Mbps data transfer speed.
- 3 external Firewire connectors available to connect DV camera and other Firewire peripherals.
- Plug & Play, no driver needed, standard available in Windows.

Short summary description Trust Firewire PCI Card VI-2050 400 Mbit/s:
This short summary of the Trust Firewire PCI Card VI-2050 400 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Firewire PCI Card VI-2050, Wired, PCI, 400 Mbit/s

Long summary description Trust Firewire PCI Card VI-2050 400 Mbit/s:
This is an auto-generated long summary of Trust Firewire PCI Card VI-2050 400 Mbit/s based on the first three specs of the first five spec groups.

Trust Firewire PCI Card VI-2050. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 400 Mbit/s. USB powered

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
400 Mbit/s
Data link protocols
IEEE 1394A
Design
Component for *
PC
Form factor
Internal
Plug and Play
Yes
Power
USB powered
Yes
System requirements
Minimum storage drive space
500 MB
System requirements
Compatible operating systems
Windows 98SE, ME, 2000, XP.
Minimum processor
Pentium 500 MHz
Weight & dimensions
Width
122 mm
Depth
134 mm
Height
22 mm
Weight
50 g
Packaging data
Package weight
200 g
Other features
Minimum system requirements
PCI slot, CD-ROM.
Dimensions (WxDxH)
122 x 134 x 22 mm
Internal memory
128 MB
Ports quantity
3
Brand Image Product code Product Stock Price from
Linksys Powerline AV 4-Port Ethernet Adapter 200 Mbit/s Linksys Powerline AV 4-Port Ethernet Adapter 200 Mbit/s
(show image)
PLS300-UK Powerline AV 4-Port Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Linksys Powerline AV Ethernet Adapter 200 Mbit/s Linksys Powerline AV Ethernet Adapter 200 Mbit/s
(show image)
PLE300-UK Powerline AV Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Linksys PowerLine Turbo Ethernet Adapter Kit 85 Mbit/s Linksys PowerLine Turbo Ethernet Adapter Kit 85 Mbit/s
(show image)
PLTK300-UK PowerLine Turbo Ethernet Adapter Kit 0.00
(excl. VAT)
0 (incl. VAT)
Linksys PowerLine Adapter PLTE200 85 Mbit/s Linksys PowerLine Adapter PLTE200 85 Mbit/s
(show image)
PLTE200-UK PowerLine Adapter PLTE200 0.00
(excl. VAT)
0 (incl. VAT)
Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s Linksys PowerLine Turbo 4-Port Ethernet Adapter 85 Mbit/s
(show image)
PLTS200-UK PowerLine Turbo 4-Port Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s
(show image)
12824 FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 0.00
(excl. VAT)
0 (incl. VAT)