location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TapeWare LTO
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-920i 400 - 800GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28303
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge Black
  • - Data storage type: LTO 2:1
  • - Native capacity: 400 GB Compressed capacity: 800 GB
  • - Mean time between failures (MTBF): 250000 h
  • - 20 W
Warranty: 3 year express exchange warranty after registration
Long product name Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB :
The long product name of Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LTO-920i 400 - 800GB
More>>>
Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB:
The official description of Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Freecom’s new TapeWare solution based on HP technology is convincing not only for its rapid data transfer rate of up to 120 MB/sec., but also for the generous capacities of up to 800 GB on a single medium (based on a compression ratio of 2:1, native up to 400 GB).

The new LTO920 is equipped with an Ultra 320 SCSI/LVD connection and is read-compatible with the LTO3, LTO2 and LTO1, and also write-compatible with the LTO3 and LTO2. Write-protected back-ups can be created and data archived in accordance with regulations with the special LTO3 WORM media (Write Once Read Many). The "Backup Basic 8.1" software from Freecom’s long-term co-operation partner Yosemite Technologies included in the package ensures convenient and reliable data back-up.

With an average MTBF (Mean Time Between Failure) of 250,000 hours, the LTO3 HH guarantees security of data in non-stop use. In order to further guarantee smooth, long-term operation, the LTO920 is equipped with fully automatic cleaning of the writing head. In the event of a system crash, the function "One Button Disaster Recovery" enables the fast and fully automatic restoration of the server environment.

Because it supports all common operating systems, such as Windows, Linux, Mac OS und Unix (to mention only the major ones), the LTO guarantees reliable data back-up for almost every network environment. The new LTO920, like all other Freecom TapeWare products, complies with the electrical and electronics guidelines WEEE and RoHs.

Short summary description Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB:
This short summary of the Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TapeWare LTO LTO-920i 400 - 800GB, Storage drive, Tape Cartridge, 2:1, LTO, 53000 ms, 250000 h

Long summary description Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB:
This is an auto-generated long summary of Freecom TapeWare LTO LTO-920i 400 - 800GB Storage drive Tape Cartridge 400 GB based on the first three specs of the first five spec groups.

Freecom TapeWare LTO LTO-920i 400 - 800GB. Product type: Storage drive, Media type: Tape Cartridge, Compression ratio: 2:1. Native capacity: 400 GB, Compressed capacity: 800 GB, Drive device, buffer size: 128 MB. Drive device, transfer rate: 120 MB/s. Power consumption (typical): 20 W, Power consumption (standby): 13 W. Product colour: Black

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Internal *
Yes
Data storage type
LTO
Compression ratio *
2:1
Access time
53000 ms
Mean time between failures (MTBF)
250000 h
Storage
Native capacity *
400 GB
Compressed capacity *
800 GB
Drive device, buffer size
128 MB
Data transmission
Drive device, transfer rate
120 MB/s
Power
Power consumption (typical)
20 W
Power consumption (standby)
13 W
Features
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 66 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 95%
Weight & dimensions
Size (imperial)
13,3 cm (5.25")
Weight
2,17 kg
Other features
Dimensions (WxDxH)
145 x 206 x 41 mm
Brand Image Product code Product Stock Price from
Freecom TapeWare LTO LTO-920es 400 - 800GB Storage drive Tape Cartridge 400 GB Freecom TapeWare LTO LTO-920es 400 - 800GB Storage drive Tape Cartridge 400 GB
(show image)
28304 LTO-920es 400 - 800GB 0.00
(excl. VAT)
0 (incl. VAT)