Nokia logo

Nokia 6600 5,41 cm (2.13") Single SIM 860 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33148
Info modified on:
27 Feb 2024, 14:34:19
Long product name Nokia 6600 5,41 cm (2.13") Single SIM 860 mAh Black:

6600, GSM/UMTS, 850/900/1800/1900/2100MHz, 2.13" QVGA, 240 x 320, 15MB, Bluetooth 2.0, 2MP, FM, 110g, Black

Short summary description Nokia 6600 5,41 cm (2.13") Single SIM 860 mAh Black:

Nokia 6600, 5,41 cm (2.13"), 240 x 320 pixels, Black

Long summary description Nokia 6600 5,41 cm (2.13") Single SIM 860 mAh Black:

Nokia 6600. Display diagonal: 5,41 cm (2.13"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 860 mAh. Product colour: Black. Weight: 110 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.