location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
610
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 610 Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VQ611EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631523124 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35371
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2010
Product end of life date
Bullet Points HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Celeron® T1500 1,867 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - Intel® GMA X3100
  • - Bluetooth 2.1+EDR
  • - 5 h 65 W
  • - Windows 7 Home Premium
Warranty: 1 year pick-up and return (upgrades available, sold separately), 1 yearon primary battery
Long product name HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black :
The long product name of HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq 610 Notebook PC
More>>>
HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black:
The official description of HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Essential Mobility. Designed for mobile users who need a low-cost notebook PC with a 39,6 cm (15.6") diagonal LED-backlit HD display, Intel processors and essential business features.

• More than you bargained for: with the new 39,6 cm (15.6") diagonal LED-backlit HD 1 display you get improved brightness, contrast and clarity from your notebook’s screen so images appear more vivid.


• Stay connected: you can experience video conferencing and other multi-media content with no additional hardware or software to buy or carry 2 with the optional integrated 2 MP Webcam, integrated microphone and Wi-Fi Certified WLAN 3.


• Business-focused: the Compaq 610 features a secure hard drive mounting method called DriveGuard that helps reduce shock to your hard drive, so your important data is better protected.


• Back to business: Fast Charge technology 4 recharges your notebook battery to 90% within 90 minutes to get you back to business faster.


1 HD content required to view HD images

2 Requires Internet access and VoIP service contracts

3 WiFi access point and Internet service required and not included. Availability of public wireless access points limited. Wireless, internet and VoIP require separately purchased service contract

4 Fast Charge technology recharges your battery up to 90% within 90 minutes when the system is off

Short summary description HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black:
This short summary of the HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 610 Notebook PC, Intel® Celeron®, 1,867 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black:
This is an auto-generated long summary of HP Compaq 610 Notebook PC Intel® Celeron® T1500 39,6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP Compaq 610 Notebook PC. Processor family: Intel® Celeron®, Processor model: T1500, Processor frequency: 1,867 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2,49 kg

Design
Product colour *
Black
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
T1500
Processor cores
2
Processor threads
2
Processor frequency *
1,867 GHz
Processor cache
0,512 MB
Processor cache type
L2
Processor socket
LGA 3647 (Socket P)
Processor front side bus
533 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
35 W
Processor technology
Intel Centrino
CPU multiplier (bus/core ratio)
14
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Maximum graphics card memory
0,384 GB
Audio
Audio system
HD
Network
Wi-Fi
Yes
Networking features
Fast Ethernet
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Software
Pre-installed software
HP Recovery Manager, HP SoftPaq Download Manager, HP Webcam Software, Roxio Creator Business
Trial software
Microsoft Office Professional 2007, McAfee Total Protection
Operating system installed *
Windows 7 Home Premium
Bundled software
HP Wireless Assistant, Windows Live Messenger, Windows Media Player 11
Battery
Number of battery cells
6
Battery life (max)
5 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
371,8 mm
Depth
254,3 mm
Height (front)
3,2 cm
Weight *
2,49 kg
Other features
AC adapter included
Yes
LightScribe
Yes
Infrared data port
No
Graphics card family
Intel
Type
PC
TV-in port
No
HDD controller type
SATA (7200 rpm)
Maximum HDD capacity
320 GB
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 13:19:34
Uk has collected 4 expert reviews for HP Compaq 610 Notebook PC Intel® Celeron® T1500 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB Intel® GMA X3100 Windows 7 Home Premium Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%