location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo BW10 5 MP Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo BW10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1691E-1CAM show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:28:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Camileo BW10 5 MP Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP Silver
  • - Optical zoom: 10x Digital zoom: 10x
  • - Built-in flash
  • - LCD 5,08 cm (2")
  • - PictBridge HDMI
  • - Lithium-Ion (Li-Ion) 0,7 h
Long product name Toshiba Camileo BW10 5 MP Silver :
The long product name of Toshiba Camileo BW10 5 MP Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Camileo BW10 Full HD Camcorder, 1080p, 5 MP CMOS sensor, 2.0" LCD, Silver
More>>>
Short summary description Toshiba Camileo BW10 5 MP Silver:
This short summary of the Toshiba Camileo BW10 5 MP Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo BW10, 5 MP, 5,08 cm (2"), LCD, 98,5 g, Silver

Long summary description Toshiba Camileo BW10 5 MP Silver:
This is an auto-generated long summary of Toshiba Camileo BW10 5 MP Silver based on the first three specs of the first five spec groups.

Toshiba Camileo BW10. Total megapixels: 5 MP. Optical zoom: 10x, Digital zoom: 10x. Compatible memory cards: SD, SDHC, SDXC, Flash memory: 64 GB. Normal focusing range: 0.3 m. ISO sensitivity: 1600, Auto

Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 03:44:28
Uk has collected 17 expert reviews for Toshiba Camileo BW10 5 MP Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
evogadget.com
Updated:
2014-01-03 17:41:40
Live and record your adventures with the new Camileo BW10 because Toshiba is introducing a new camcorder in the class of `extreme sports footage`...
Bottom line All in all, you will surely enjoy the new Toshiba Camileo BW10 if you are looking for a small, waterproof, easy to handle device...
0%
Brand Image Product code Product Stock Price from
Toshiba

Toshiba Camileo BW10 5 MP Yellow
(show image)
PX1699E1CAM Camileo BW10 0.00
(excl. VAT)
0 (incl. VAT)
Toshiba

Toshiba Camileo BW10 5 MP Turquoise
(show image)
PX1695E-1CAM Camileo BW10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)