location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Office BX320FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA78301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - A4 38 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - 7,4 kg
Long product name Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi :
The long product name of Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BX320FW, 5760x1440, 38/15ppm, 300/600dpi, CIS, 1200x2400dpi, 120sheets, 7.4kg, Black
More>>>
Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
The official description of Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost productivity:
The Automatic Document Feeder makes light work of scanning, copying and faxing multiple pages. And when printing in black and white, you'll appreciate a high print speed of up to 15 pages per minute (based on ISO/IEC24734).

Wi-Fi and Ethernet enabled
Whether using the latest 802.11n high-speed Wi-Fi or utilising Ethernet, multiple users can print, scan and fax over a network.

High quality printing for professional results:
Our fast-drying DURABrite Ultra Inks ensure laser-like text, vibrant colours and resist water, smudging, fading and highlighter pens, so documents, graphs and maps are perfectly produced.

Economical ink:
Epson’s colour costs less – up to 50% lower than laser competitors.

Simple navigation:
Both copying and faxing are easy with the control panel and two line text LCD display, while the fax function is given a further boost by the five speed dial buttons, so key contacts can be faxed in an instant.
This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This short summary of the Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office BX320FW, Inkjet, Colour printing, 5760 x 1440 DPI, Colour copying, Colour scanning, A4

Long summary description Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus Office BX320FW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Fax memory
180 pages
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
C6, DL
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Security algorithms
WPA-AES, WPA-PSK, WPA2
Performance
Card reader integrated
No
Compatible memory cards
Not supported
Sound pressure level (printing)
39 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
15 W
Power consumption (standby)
4 W
Weight & dimensions
Weight
7,4 kg
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
460 x 403 x 235 mm
Power requirements
220-240 V
Power supply
15 W
Wireless technology
IEEE 802.11b/g/n
Print head
Micro Piezo
Compatible operating systems
Windows XP/Vista/7 Mac OS 10.4.11 +
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 09:38:34
Uk has collected 7 expert reviews for Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-17 09:38:33
It has been a long time since I last had the opportunity to check out an Epson printer. If memory serves me correct (actually it was a more reliable Filemaker database that provided the information), the last model was one of the Perfection series that...
64%
digitalversus.com
Updated:
2011-08-17 09:38:34
You have to wait 28 seconds for the first page when you switch it on, 19 seconds if it's been on standby and just 9 seconds when it's ready to go. That's very fast.The Epson Stylus Office BX320FW is a four-in-one multifunction printer that's designed f...
Good Very low running costs: 9 p per page, WiFi and Ethernet...
Bad Slow, No doublesided printer, no card reader, Screen neither colour nor touchsensitive, Loud, No Linux drivers...
Bottom line For a printer aimed at self-employed professionals and small businesses, this printer is disappointingly slow, very loud and only prints on one side of the page. Its main advantages are its low price and generally reasonable running costs...
60%
pcadvisor.co.uk
Updated:
2011-08-17 09:38:34
Product Code: C11CA78301 The Epson Stylus Office BX320FW is a multifunction inkjet printer almost shorn of home-friendly features. There are no memory-card slots or PictBridge ports. And while many inkjet printers come with a large colourful LCD, the...
Bottom line For business users the Epson Stylus Office BX320FW offers a number of useful features. Those needing to churn out hundreds of pages of vivid text will still need a laser; but its good graphics, multi-functionality and versatile networking offer someth...
80%
trustedreviews.com
Updated:
2011-08-17 09:38:34
Epson's high-end inkjet all-in-one printers are fast, economical and produce reasonable prints. The company is trying to reproduce this further down the range with the middle-of-the-road Stylus Office BX320FW. It has many of the features of the 600 series...
70%
Brand Image Product code Product Stock Price from
Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm
(show image)
C11CB88303 BX630FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX535WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus Office BX535WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CB90311 Office BX535WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB92301 Office BX935FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB86301 Office BX635FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX305FW Plus Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson Stylus Office BX305FW Plus Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CB45301 Office BX305FW Plus 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA97301 Office BX925FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX305FW Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson Stylus Office BX305FW Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CB08301 Office BX305FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus Office BX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CA70311 Office BX525WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi
(show image)
C11CA69301 Office BX625FWD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)