location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Webcam C310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000586 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206023765
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:21:11
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP 1280 x 720 pixels 30 fps
  • - Built-in microphone
  • - Face tracking
  • - Interface: USB
  • - Mounting type: Clip
  • - Black
Warranty: 2 years
Long product name Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black :
The long product name of Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Webcam C310
More>>>
Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black:
The official description of Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For HD video calling and connecting online.

Call in HD
Enjoy widescreen HD 720p video calls on most major IMs and Logitech Vid™ HD.

Share a pic
It’s easy to share the memories by recording a video or taking a photo and sending it to your loved ones.

Look good, sound good
Say good-bye to background noise and dim or poorly backlit settings.

Short summary description Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black:
This short summary of the Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech HD Webcam C310, 5 MP, 1280 x 720 pixels, 30 fps, USB, Black, Clip

Long summary description Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black:
This is an auto-generated long summary of Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black based on the first three specs of the first five spec groups.

Logitech HD Webcam C310. Megapixel: 5 MP, Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Interface: USB, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Package width: 76,2 mm, Package depth: 209,6 mm, Package height: 152,4 mm. Minimum RAM: 512 MB

Performance
Megapixel *
5 MP
Maximum video resolution *
1280 x 720 pixels
Maximum frame rate
30 fps
Photo feature
Yes
Snapshot button
Yes
Face tracking *
Yes
Noise reduction
Yes
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
Black
Mounting type *
Clip
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64
Packaging data
Package width
76,2 mm
Packaging data
Package depth
209,6 mm
Package height
152,4 mm
Package weight
343 g
Packaging content
Manual
Yes
System requirements
Minimum RAM
512 MB
Internet connection required
Yes
Logistics data
Master (outer) case width
316 mm
Master (outer) case length
315 mm
Master (outer) case height
224 mm
Master (outer) case weight
3,32 kg
Other features
Minimum processor
1.00 GHz
Minimum storage drive space
200 MB
USB required
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:49:53
Uk has collected 17 expert reviews for Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-03 23:49:47
Despite many desktop PCs coming with speakers and other peripheral devices, webcams are not often included. And although many laptop computers have a camera and microphone built into them, the image and sound quality is usually only suitable for basic...
Good Great image quality; easy to set up; social network integration...
Bad Limited appeal to those who own a laptopintegrated webcam...
Bottom line A good-quality webcam capable of clear and crisp images...
80%
v3.co.uk
Updated:
2011-10-03 23:49:48
Despite many desktop PCs coming with speakers and other peripheral devices, webcams are not often included. And although many laptop computers have a camera and microphone built into them, the image and sound quality is usually only suitable for basic...
Good Great image quality; easy to set up; social network integration...
Bad Limited appeal to those who own a laptop-integrated webcam...
Bottom line A good-quality webcam capable of clear and crisp images Good points Great image quality; easy to set up; social network integration Bad points Limited appeal to those who own a laptop-integrated webcam...
80%
itreviews.com
Updated:
2011-10-03 23:49:50
This is a great little piece of kit, particularly considering the image quality you're getting for the money here, along with a nicely put-together bundle of software. The main webcam application features a clean and simple interface, which makes it a...
0%
digitalversus.com
Updated:
2011-10-03 23:49:51
Like many manufacturers, Logitech supplies its HD Webcam C310 with a software package for taking photos and recording videos. It's also possible to add creative effects to your snaps, such as a pop art effect, or to change the colours into all kinds of...
Good Overall video quality, Very highquality finish, Easytouse software...
Bad Overexposes the image when the background is dark (overexposed whites), Microphone could be better, Zoom affects image quality...
Bottom line On the whole, this entry-level webcam delivers good-quality results. There's still room for improvement though, notably in the microphone and the stand...
80%
Brand Image Product code Product Stock Price from
Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver Logitech C170 webcam 5 MP 640 x 480 pixels USB 2.0 Black, Silver
(show image)
960-000759 Webcam C170 0.00
(excl. VAT)
0 (incl. VAT)
Logitech C525 Portable HD webcam 8 MP 1280 x 720 pixels USB 2.0 Black Logitech C525 Portable HD webcam 8 MP 1280 x 720 pixels USB 2.0 Black
(show image)
960-000721 LGT-C525 0.00
(excl. VAT)
0 (incl. VAT)
Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey Logitech HD C270 webcam 3 MP 1280 x 720 pixels USB 2.0 Black, Grey
(show image)
960-000582 HD Webcam C270 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Disclaimer Logitech HD C310 webcam 5 MP 1280 x 720 pixels USB Black:
Disclaimer

_x000D_
© 2018 Logitech. Logitech, the Logitech logo, and other Logitech marks are owned by Logitech and may be registered. _x000D_

_x000D_
Microsoft, Windows, and the Windows logo are trademarks of the Microsoft group of companies. Mac is a trademark of Apple Inc. FaceTime is a trademark of Apple Inc., registered in the U.S. and other countries. Android and Chrome OS are trademarks of Google Inc._x000D_

_x000D_
All other trademarks are the property of their respective owners._x000D_