location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to HDMI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP937AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631688182 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:15
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Jan 2016
Product end of life date
Bullet Points HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,2 m
  • - HP DisplayPort Male
  • - HDMI Female
  • - Black
Long product name HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black :
The long product name of HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DisplayPort to HDMI Adapter, DisplayPort to HDMI Adapter
More>>>
HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black:
The official description of HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Converts the DisplayPort connector on a HP Compaq Business Desktop computer or HP Workstation to a HDMI port. The adapter has a latching DisplayPort connector on one end and HDMI connector on the other for connecting to a HDMI monitor cable.
- Converts a graphics card's DisplayPort output to a HDMI output for use with a HDMI monitor.
- 8.0 in (20.0 cm) approximate length
- Latching DP connector for a secure connection

Short summary description HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black:
This short summary of the HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort to HDMI Adapter, 0,2 m, HP DisplayPort, HDMI, Male, Female, Black

Long summary description HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black:
This is an auto-generated long summary of HP DisplayPort to HDMI Adapter 0,2 m HP DisplayPort Black based on the first three specs of the first five spec groups.

HP DisplayPort to HDMI Adapter. Cable length: 0,2 m, Connector 1: HP DisplayPort, Connector 2: HDMI. Weight: 50 g. Compatible products: - HP Compaq 6000 Pro Microtower PC - HP Compaq 6000 Pro Small Form Factor PC - HP Compaq 6005..., Weight (imperial): 0,0454 kg (0.1 lbs)

Features
Cable length *
0,2 m
Connector 1 *
HP DisplayPort
Connector 2 *
HDMI
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Connector gender
Male/Female
Weight & dimensions
Weight
50 g
Other features
Weight (imperial)
0,0454 kg (0.1 lbs)
Other features
Compatible products
- HP Compaq 6000 Pro Microtower PC - HP Compaq 6000 Pro Small Form Factor PC - HP Compaq 6005 Pro Microtower PC - HP Compaq 6005 Pro Small Form Factor PC - HP Compaq 6200 Pro Microtower PC - HP Compaq 8000 Elite Convertible Minitower PC - HP Compaq 8000 Elite Small Form Factor PC - HP Compaq 8000 Elite Ultra-slim PC - HP Compaq 8100 Elite Convertible Minitower PC - HP Compaq 8100 Elite Small Form Factor PC - HP Compaq 8200 Elite Convertible Minitower PC - HP Compaq 8200 Elite Microtower PC - HP Compaq 8200 Elite Small Form Factor PC - HP Z200 Small Form Factor Workstation - HP Z200 Workstation - HP Z210 Convertible Minitower Workstation - HP Z210 Small Form Factor Workstation - HP Z400 Workstation - HP Z600 Workstation - HP Z800 Workstation
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)