IBM logo

IBM EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller memory module 533 MHz

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58598
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller memory module 533 MHz:

EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller

Short summary description IBM EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller memory module 533 MHz:

IBM EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller, 2 GB, DDR2, 533 MHz

Long summary description IBM EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller memory module 533 MHz:

IBM EMEA SS 2GB (2x1GB) PC2-4200 CL4 ECC DDR2 RoHS SDRAM DIMM SystemSeller. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 533 MHz, CAS latency: 4, ECC

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.