location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola U6 PEBL Pink 110 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U6 PEBL Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE8399AQ1N1 show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola U6 PEBL Pink 110 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pink
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion)
Long product name Motorola U6 PEBL Pink 110 g :
The long product name of Motorola U6 PEBL Pink 110 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U6 PEBL Pink
More>>>
Motorola U6 PEBL Pink 110 g:
The official description of Motorola U6 PEBL Pink 110 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luxury meets fresh and bold style with the Motorola PEBL Colours. Stretching the boundaries of traditional design, the colourful PEBL boasts a unique oval shape, distinctive vertical external display, innovative one-handed opening hinge design and tactile soft-touch finish. The Motorola PEBL is sure to be the center of attention everywhere you go.

Key features:
- Enticingly tactile design.
- One touch, glide opening and closing.
- Internal colour display to view photos and video clips.
- External display with elegant clock.
- Picture caller ID : see who’s calling with picture caller ID.
- Photo Phonebook : manage your personal information.
- Instant Messaging : Wireless Village (operator dependant).
- iTAP™ Predictive text : for more efficient messaging.

Short summary description Motorola U6 PEBL Pink 110 g:
This short summary of the Motorola U6 PEBL Pink 110 g data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola U6 PEBL Pink, 176 x 220 pixels, 0,3 MP, Bluetooth, Pink

Long summary description Motorola U6 PEBL Pink 110 g:
This is an auto-generated long summary of Motorola U6 PEBL Pink 110 g based on the first three specs of the first five spec groups.

Motorola U6 PEBL Pink. Display resolution: 176 x 220 pixels, External display: STN. Rear camera resolution (numeric): 0,3 MP. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 250 h. Weight: 110 g. Product colour: Pink

Design
Product colour *
Pink
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display *
STN
External display resolution
96 x 32 pixels
External display number of colours
Monochrome
Memory
Internal memory
5 MB
Camera
Rear camera resolution (numeric)
0,3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Sensor type
CMOS
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time (2G) *
6,5 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
110 g
Width
49 mm
Depth
20 mm
Height
87 mm
Phone features
Java technology
Yes
Other features
Interface
USB, SyncML
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:08:46
Uk has collected 9 expert reviews for Motorola U6 PEBL Pink 110 g and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 16:08:45
Overview IntroductionEver since the design success that is the RAZR, Motorola has turned and headed full speed into the world of fashion phones ? phones that emphasise their shape, looks and colours more so than technological achievements. Now, after...
0%
Mobile88.com
Updated:
2016-12-29 20:47:47
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
Brand Image Product code Product Stock Price from
Motorola U6 PEBL 110 g Orange Motorola U6 PEBL 110 g Orange
(show image)
SE8399AP1N1 U6 PEBL 0.00
(excl. VAT)
0 (incl. VAT)
Motorola U6 PEBL 110 g Blue Motorola U6 PEBL 110 g Blue
(show image)
SE8399AK1N1 U6 PEBL 0.00
(excl. VAT)
0 (incl. VAT)
Motorola U6 PEBL Lime Green 110 g Motorola U6 PEBL Lime Green 110 g
(show image)
SE8399AN1N1 U6 PEBL Lime Green 0.00
(excl. VAT)
0 (incl. VAT)