location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MXT101HQ-50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101HQ-50
Category: VGA Cables Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 383132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:32:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15 m
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Female
  • - Black
Warranty: 5 year
Long product name Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black :
The long product name of Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The MXT101HQ-50 is a high quality VGA extension cable, 15 meters
More>>>
Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black:
The official description of Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NewStar MXT101HQ-50 high quality VGA cable extends the VGA signal distance with 15 meters. The cable is made of solid connectors and suited for high quality hardware.
Ideally suited for high resolution VGA applications, this high quality male to female coaxial VGA extension cable helps to eliminates picture "ghosting" and fuzzy images inherent to non-coaxial cables, and provides superior EMI interference protection by using ferrite cores near the connector ends.

Short summary description Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black:
This short summary of the Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts MXT101HQ-50, 15 m, VGA (D-Sub), VGA (D-Sub), Male, Female, Black

Long summary description Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black:
This is an auto-generated long summary of Neomounts MXT101HQ-50 VGA cable 15 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Neomounts MXT101HQ-50. Cable length: 15 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)

Features
Cable length *
15 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Features
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour *
Black
Brand Image Product code Product Stock Price from
Neomounts MXT101HQ-85 VGA cable 25 m VGA (D-Sub) Black Neomounts MXT101HQ-85 VGA cable 25 m VGA (D-Sub) Black
(show image)
MXT101HQ-85 MXT101HQ-85 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-65 VGA cable 20 m VGA (D-Sub) Black Neomounts MXT101HQ-65 VGA cable 20 m VGA (D-Sub) Black
(show image)
MXT101HQ-65 MXT101HQ-65 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black Neomounts 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F VGA cable 10 m Black
(show image)
MXT101HQ-30 30 ft. Coax SVGA Monitor Extension Cable HDDB15M/F 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-25 VGA cable 7,5 m VGA (D-Sub) Black Neomounts MXT101HQ-25 VGA cable 7,5 m VGA (D-Sub) Black
(show image)
MXT101HQ-25 MXT101HQ-25 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-15 VGA cable 5 m VGA (D-Sub) Black Neomounts MXT101HQ-15 VGA cable 5 m VGA (D-Sub) Black
(show image)
MXT101HQ-15 MXT101HQ-15 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-100 VGA cable 30 m VGA (D-Sub) Black Neomounts MXT101HQ-100 VGA cable 30 m VGA (D-Sub) Black
(show image)
MXT101HQ-100 MXT101HQ-100 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts MXT101HQ-10 VGA cable 3 m VGA (D-Sub) Black Neomounts MXT101HQ-10 VGA cable 3 m VGA (D-Sub) Black
(show image)
MXT101HQ-10 MXT101HQ-10 0.00
(excl. VAT)
0 (incl. VAT)