location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Adaptec Check ‘Adaptec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACK-68I2-LVD-LP-Round-U320 RoHS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2054300-R
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Adaptec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Adaptec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:04:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m :
The long product name of Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68-pin internal - 68-pin internal RoHS
More>>>
Short summary description Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m:
This short summary of the Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m data-sheet is auto-generated and uses the product title and the first six key specs.

Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS, Transparent, 1 m, 68-pin internal - 68-pin internal

Long summary description Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m:
This is an auto-generated long summary of Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m based on the first three specs of the first five spec groups.

Adaptec ACK-68I2-LVD-LP-Round-U320 RoHS. Product colour: Transparent, Cable length: 1 m, Connector(s): 68-pin internal - 68-pin internal

Brand Image Product code Product Stock Price from
Adaptec

Adaptec ACK-INT-SATA-FANOUT-0.5M RoHS SCSI cable Black
(show image)
2167100-R ACK-INT-SATA-FANOUT-0.5M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-INT-SATA-FANOUT-1M RoHS SCSI cable Black
(show image)
2167000-R ACK-INT-SATA-FANOUT-1M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-INT-SAS-0.5M RoHS SCSI cable Black
(show image)
2166900-R ACK-INT-SAS-0.5M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-INT-SAS-1M RoHS SCSI cable Black
(show image)
2166800-R ACK-INT-SAS-1M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-EXT-SAS-2M RoHS SCSI cable Black
(show image)
2166500-R ACK-EXT-SAS-2M RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-68I3-LVD-LP-Round-U320 RoHS SCSI cable Transparent 1 m
(show image)
2017100-R ACK-68I3-LVD-LP-Round-U320 RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-68V-68V-LVD-1M-U320 RoHS SCSI cable Black
(show image)
1937100-R ACK-68V-68V-LVD-1M-U320 RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-68V-50LD-1-M-T RoHS SCSI cable Black 1 m
(show image)
1867900-R ACK-68V-50LD-1-M-T RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-68V-50HD-1M-T-ICE RoHS SCSI cable Grey
(show image)
1850700-R ACK-68V-50HD-1M-T-ICE RoHS 0.00
(excl. VAT)
0 (incl. VAT)
Adaptec

Adaptec ACK-H2L-1M RoHS SCSI cable Black
(show image)
1841300-R ACK-H2L-1M RoHS 0.00
(excl. VAT)
0 (incl. VAT)