location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PEXSAT31E1 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1x eSATA + 1x SATA 6 Gbps PCI Express SATA Controller Card Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXSAT31E1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030839693 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:38:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com PEXSAT31E1 interface cards/adapter :
The long product name of StarTech.com PEXSAT31E1 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 1x eSATA + 1x SATA 6 Gbps PCI Express SATA Controller Card Adapter - eSATA Controller - PCIe eSATA
More>>>
StarTech.com PEXSAT31E1 interface cards/adapter:
The official description of StarTech.com PEXSAT31E1 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add external and internal 6 Gbps SATA 3.0 ports for high speed storage access

The PEXSAT31E1 2-Port PCI Express SATA/eSATA 6 Gbps (SATA 3.0) Controller Card adds one internal SATA 3.0 (6 Gbps) and one external eSATA 3.0 (6 Gbps) port, through a single PCIe slot.

Providing simple connectivity between a host computer and SATA 3.0 internal and external devices, the PCIe SATA/eSATA 3.0 adapter/controller card offers a cost-effective solution for connecting high-speed storage, such as High RPM Hard Drives , Solid State Drives (SSD), and external storage arrays, which in turn allows for easier data backups and archiving.

With full support for SATA 3.0 hard drives and data transfer speeds of up to 6 Gbps, the adapter card features a native PCI Express single chipset that provides enhanced compatibility, reliability and performance for external SATA 600 MB/s storage needs.

The controller card is backward compatible with SATA 2.0 devices, providing the versatility to use older storage, and features support for RAID 0 and 1 modes as well as port multiplier capability with command-based and FIS-based switching for connecting multiple external hard drives to a host PC through a single external SATA connection.

Suitable for installation in slimline or small form factor computer cases, the PEXSAT31E1 offers a dual profile solution, including a low profile/half-height bracket for easy installation.

The StarTech.com Advantage

- Up to twice the speed of SATA II (3Gbps)
- Includes optional low profile bracket making this a suitable solution for small form factor computer cases

Short summary description StarTech.com PEXSAT31E1 interface cards/adapter:
This short summary of the StarTech.com PEXSAT31E1 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PEXSAT31E1, PCIe, 2x 7-pin, Red, Marvell 9128, 0, 1, 5 - 50 °C

Long summary description StarTech.com PEXSAT31E1 interface cards/adapter:
This is an auto-generated long summary of StarTech.com PEXSAT31E1 interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com PEXSAT31E1. Host interface: PCIe, Connector(s): 2x 7-pin. Product colour: Red. Chipset: Marvell 9128, RAID levels: 0, 1. Mac operating systems supported: Mac OS X 13.0 Ventura. Width: 53 mm, Depth: 67 mm, Height: 18 mm

Ports & interfaces
Host interface *
PCIe
eSATA ports quantity
1
Serial ports quantity
1
Connector(s)
2x 7-pin
Design
Product colour
Red
Features
Chipset
Marvell 9128
RAID levels
0, 1
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
15 - 90%
System requirements
Mac operating systems supported
Mac OS X 13.0 Ventura
Weight & dimensions
Width
53 mm
Depth
67 mm
Height
18 mm
Weight
35 g
Packaging data
Package width
174 mm
Package depth
144 mm
Package height
33 mm
Package weight
123 g
Other features
Data transfer rate
6000 Mbit/s
Ports quantity
2
Connectivity technology
Wired
Form factor
LP
Mac compatibility
No
Compatible operating systems
Windows XP/Server 2003/Vista/7/Server 2008 Linux
Brand Image Product code Product Stock Price from
StarTech.com PEXESAT322I interface cards/adapter Internal SATA StarTech.com PEXESAT322I interface cards/adapter Internal SATA
(show image)
PEXESAT322I 2 Port PCI Express SATA 6 Gbps eSATA Controller Card - Dual Port PCIe SATA III Card - 2 Int/2 Ext 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)