location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27UK600-W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27UK600-W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098110285
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 258735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:44
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 27UK600-W user manual (7.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 5 ms 350 cd/m² 1000:1
  • - AMD FreeSync
  • - 32 W
Long product name LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White :
The long product name of LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

27", 4K UHD 3840 x 2160 px, HDR, 1.07B, 350 cd / m²,1000:1, FreeSync, 2 x HDMI, DisplayPort 1.2, 32 W, A
More>>>
LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White:
The official description of LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Era of UHD 4K HDR Is Now
Enjoy flawless visuals and all the true vibrancy of colour with LG UHD 4K HDR Monitor. Content creators working on HDR content will appreciate its capability to reproduce brightness and contrast for previews and editing.

HDR Effect to SDR Content
LG UHD 4K HDR Monitor can transform standard content into HDR-quality video right on the screen. Using a picture quality algorithm, it improves tone mapping and luminance of SDR content for an HDR-like experience.

True Colours and Wider View
LG IPS display has extraordinary colour accuracy, covering 99% of the sRGB colour spectrum. It also has a wider viewing angle, so it's even easier to enjoy true colour visuals.

Clearer, Smoother Image
With AMD FreeSync™ Technology, you can experience seamless, fluid movement during hi-res, fast-paced games. It virtually eliminates screen tearing and stuttering.

Enemies Have Nowhere to Hide
Black Stabilizer gives you full visual clarity, even in games where you spend a lot of time in the dark. It synchronizes and brightens the darkest areas, so that you can find enemies hiding in the shadows and shoot first.

Easier User Interface
OnScreen Control is simple and intuitive. You can customize your display options with a few simple clicks.

Short summary description LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White:
This short summary of the LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

LG 27UK600-W, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Silver, White

Long summary description LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White:
This is an auto-generated long summary of LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White based on the first three specs of the first five spec groups.

LG 27UK600-W. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black, Silver, White

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (peak)
450 cd/m²
Display brightness (typical)
350 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,1557 x 0,1557 mm
Digital horizontal frequency
30 - 135 kHz
Digital vertical frequency
56 - 61 Hz
DDC/CI
Yes
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
3D
No
Factory-calibrated
Yes
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black, Silver, White
Certification
UL (cUL), TUV, CB, FCC-B, CE, KC, VCCI, EPA, Erp, ROHS, REACH, Windows 10, FreeSync
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
Audio input
Yes
Ports & interfaces
Audio output
Yes
HDCP
Yes
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 15°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Traditional Chinese, German, English, Spanish, Finnish, French, Greek, Hindi, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Ukrainian
Number of OSD languages
18
Plug and Play
Yes
Black eQualizer function
Yes
Power
Power consumption (typical) *
32 W
Power consumption (max)
45 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Stand included
Yes
Cables included
DC, DisplayPort, HDMI
Quick start guide
Yes
Weight & dimensions
Width (with stand)
613,1 mm
Depth (with stand)
209,4 mm
Height (with stand)
455,2 mm
Weight (with stand)
5,2 kg
Width (without stand)
613,1 mm
Depth (without stand)
73 mm
Height (without stand)
364,4 mm
Weight (without stand)
4,7 kg
Packaging data
Package width
694 mm
Package depth
148 mm
Package height
436 mm
Package weight
7,5 kg
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR
Other features
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
A
Source Testseek summary Average rating
Reviews
Updated:
2018-04-23 10:34:27
Uk has collected 6 expert reviews for LG 27UK600-W LED display 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22MB37PU-B computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black LG 22MB37PU-B computer monitor 54,6 cm (21.5") 1920 x 1080 pixels Full HD LED Black
(show image)
22MB37PU-B-AE 22MB37PU-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)