location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE SmartArray P400i/256 RAID controller PCI Express x8

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartArray
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P400i/256
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
399550-B21
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:39:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE SmartArray P400i/256 RAID controller PCI Express x8
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SAS, Serial ATA
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 1+0, 5
Long product name HPE SmartArray P400i/256 RAID controller PCI Express x8 :
The long product name of HPE SmartArray P400i/256 RAID controller PCI Express x8. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SAS P400i/256 Controller
More>>>
Short summary description HPE SmartArray P400i/256 RAID controller PCI Express x8:
This short summary of the HPE SmartArray P400i/256 RAID controller PCI Express x8 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE SmartArray P400i/256, SAS, Serial ATA, PCI Express x8, 0, 1, 1+0, 5, 256 MB, DDR2, 251 mm

Long summary description HPE SmartArray P400i/256 RAID controller PCI Express x8:
This is an auto-generated long summary of HPE SmartArray P400i/256 RAID controller PCI Express x8 based on the first three specs of the first five spec groups.

HPE SmartArray P400i/256. Supported storage drive interfaces: SAS, Serial ATA, Host interface: PCI Express x8. RAID levels: 0, 1, 1+0, 5, Internal memory: 256 MB, Internal memory type: DDR2. Width: 251 mm, Depth: 63,5 mm, Height: 215,9 mm

Country Distributor
United States 1 distributor(s)