BlackBerry logo

BlackBerry Bold 9700 6,2 cm (2.44") BlackBerry OS 1500 mAh White

Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9262
Info modified on:
27 Feb 2024, 15:02:24
Long product name BlackBerry Bold 9700 6,2 cm (2.44") BlackBerry OS 1500 mAh White:

Blackberry 9700 bold, AZERTY, white

Short summary description BlackBerry Bold 9700 6,2 cm (2.44") BlackBerry OS 1500 mAh White:

BlackBerry Bold 9700, 6,2 cm (2.44"), 480 x 360 pixels, BlackBerry OS, White

Long summary description BlackBerry Bold 9700 6,2 cm (2.44") BlackBerry OS 1500 mAh White:

BlackBerry Bold 9700. Display diagonal: 6,2 cm (2.44"), Display resolution: 480 x 360 pixels. Rear camera type: Single camera. Operating system installed: BlackBerry OS. Battery capacity: 1500 mAh. Product colour: White. Weight: 122 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.