location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Frog
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Blue T0549 Ultra Chrome Hi-Gloss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T05494030
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Dec 2019 10:34:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - 1 pc(s)
Long product name Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original :
The long product name of Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Blue T0549
More>>>
Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original:
The official description of Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Singlepack Blue T0549 Ultra Chrome Hi-Gloss for Epson Stylus Photo R800 / 1800.

Short summary description Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original:
This short summary of the Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Frog Singlepack Blue T0549, 1 pc(s)

Long summary description Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Frog Singlepack Blue T0549 ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Frog Singlepack Blue T0549. Quantity per pack: 1 pc(s)

Features
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Country of origin
United States
Colour
Yes
Packaging data
Package width
110 mm
Package depth
140 mm
Package height
30 mm
Other features
Print cartridge volume (metric)
13 ml
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Logistics data
Pallet height
130,5 cm
Quantity per pallet
2640 pc(s)
Master (outer) case width
266 mm
Master (outer) case length
350 mm
Master (outer) case height
261 mm
Quantity per master (outer) case
48 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
130,5 cm
Quantity per pallet (UK)
3344 pc(s)
Quantity per pallet layer
432 pc(s)
Quantity per pallet layer (UK)
528 pc(s)
Minimum order quantity
8 pc(s)