location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Lost in Blue: Shipwrecked Wii

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lost in Blue: Shipwrecked
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4012927091357
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Lost in Blue: Shipwrecked Wii
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii
  • - Game genre: Adventure
  • - Developer: Hudson Soft
  • - ESRB rating: E10+ (Everyone 10+)
Long product name Konami Lost in Blue: Shipwrecked Wii :
The long product name of Konami Lost in Blue: Shipwrecked Wii. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lost in Blue: Shipwrecked, Nintendo Wii, Adventure
More>>>
Short summary description Konami Lost in Blue: Shipwrecked Wii:
This short summary of the Konami Lost in Blue: Shipwrecked Wii data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Lost in Blue: Shipwrecked, Wii, E10+ (Everyone 10+)

Long summary description Konami Lost in Blue: Shipwrecked Wii:
This is an auto-generated long summary of Konami Lost in Blue: Shipwrecked Wii based on the first three specs of the first five spec groups.

Konami Lost in Blue: Shipwrecked. Platform: Wii, ESRB rating: E10+ (Everyone 10+), Developer: Hudson Soft

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:31:13
Uk has collected 10 expert reviews for Konami Lost in Blue: Shipwrecked Wii and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 04:31:12
Lost in Blue: Shipwrecked has huge potential; you and a reasonably attractive member of the opposite sex (and, in this case, a pet dog and monkey – go figure) are stranded on a remote island. Only you can cook, hunt and gather, fish, and explore well e...
Good Some of the minigames, Success feels like you've earned it, Great premise...
Bad tantly struggling to fill gauges, Bland graphics and sound, Feels more like work than play...
60%
pcadvisor.co.uk
Updated:
2012-01-25 04:31:12
If Ive learned one thing from my time with Lost in Blue: Shipwrecked its that I wouldnt last a day on a deserted island. Not due to the harsh environments, lack of food, wild animals, or random smoke monsters, mind you - no, if Ive learned anythi...
Bottom line Filled with potential, Lost in Blue: Shipwrecked focuses less on survival and more on babysitting with the occasional mini-game. Will Herring...
60%
Brand Image Product code Product Stock Price from
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation Portable (PSP)
(show image)
113504780002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum PlayStation 3
(show image)
113504670002 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Platinum German PlayStation Portable (PSP)
(show image)
113504780001 Pro Evolution Soccer 2010 Platinum 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2010 Classics German PC
(show image)
113504790001 Pro Evolution Soccer 2010 Classics 0.00
(excl. VAT)
0 (incl. VAT)