location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML11784 projector lamp 220 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML11784
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML11784
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045278754
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:22:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts ML11784 projector lamp 220 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Warranty: 12 months
Long product name CoreParts ML11784 projector lamp 220 W :
The long product name of CoreParts ML11784 projector lamp 220 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for Epson 220 Watt, 2000 Hours fit for Epson Projector EMP-8000, EMP-9000
More>>>
Short summary description CoreParts ML11784 projector lamp 220 W:
This short summary of the CoreParts ML11784 projector lamp 220 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML11784, 220 W, 2000 h, Epson, Epson EMP-9000

Long summary description CoreParts ML11784 projector lamp 220 W:
This is an auto-generated long summary of CoreParts ML11784 projector lamp 220 W based on the first three specs of the first five spec groups.

CoreParts ML11784. Bulb power: 220 W, Service life of lamp: 2000 h, Brand compatibility: Epson, Compatibility: Epson EMP-9000, Country of origin: China

Brand Image Product code Product Stock Price from
Electrified

Electrified ELPLP08 projector lamp 220 W
(show image)
ELPLP08 ELPLP08 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11551 projector lamp 210 W
(show image)
ML11551 ML11551 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11325 projector lamp 300 W
(show image)
ML11325 ML11325 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11583 projector lamp 275 W
(show image)
ML11583 ML11583 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11540 projector lamp 130 W
(show image)
ML11540 ML11540 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11242 projector lamp 160 W
(show image)
ML11242 ML11242 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11333 projector lamp 250 W UHP
(show image)
ML11333 ML11333 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11345 projector lamp 250 W
(show image)
ML11345 ML11345 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML11571 projector lamp 180 W
(show image)
ML11571 ML11571 0.00
(excl. VAT)
0 (incl. VAT)
Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE Epson ELPLP08 Replacement Lamp projector lamp 220 W UHE
(show image)
ELPLP08 ELPLP08 Replacement Lamp 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)