location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex 51.072 laptop stand Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewmaster notebook holder - option 072
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51.072 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410510725 show
Category:
Devices used to rest and support notebook computers to make then easier to use.
Laptop Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133106
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 Years
Long product name Dataflex 51.072 laptop stand Silver :
The long product name of Dataflex 51.072 laptop stand Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewmaster notebook holder - option 072, silver
More>>>
Dataflex 51.072 laptop stand Silver:
The official description of Dataflex 51.072 laptop stand Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Position your notebook at eye level or align it with a secondary display. This notebook holder turns almost any monitor arm into a notebook arm. Because the holder is equipped with width and height adjustable clamps, notebooks of almost every shape or size are supported.

- VESA MIS-D 75 x 75/100 x 100 mm compatible
- Fits notebooks of up to 390 mm wide and 27 mm thick when opened
- Has width adjustable grippers for stable mounting
- Supports cable locks for notebooks
- Made of steel

Short summary description Dataflex 51.072 laptop stand Silver:
This short summary of the Dataflex 51.072 laptop stand Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex 51.072, Silver, Steel, 390 mm, 290 mm, 350 mm, 335 mm

Long summary description Dataflex 51.072 laptop stand Silver:
This is an auto-generated long summary of Dataflex 51.072 laptop stand Silver based on the first three specs of the first five spec groups.

Dataflex 51.072. Product colour: Silver, Material: Steel. Width: 390 mm, Depth: 290 mm. Package width: 350 mm, Package depth: 335 mm, Package height: 75 mm. Mounting interface: VESA: MIS-D 75 x 75/100 x 100 mm

Design
Product colour *
Silver
Material
Steel
Ergonomics
Adjustable
Yes
Weight & dimensions
Width
390 mm
Depth
290 mm
Packaging data
Package width
350 mm
Package depth
335 mm
Package height
75 mm
Package weight
1,9 kg
Display
Mounting interface
VESA: MIS-D 75 x 75/100 x 100 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Dataflex Viewlite White Dataflex Viewlite White
(show image)
58.040 Viewlite notebook holder - option 040 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)