location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Q2612A Black Print Cartridge toner cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Q2612A Black Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2612AP
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Q2612A Black Print Cartridge toner cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
Long product name HP LaserJet Q2612A Black Print Cartridge toner cartridge Original :
The long product name of HP LaserJet Q2612A Black Print Cartridge toner cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Q2612A Black Print Cartridge
More>>>
HP LaserJet Q2612A Black Print Cartridge toner cartridge Original:
The official description of HP LaserJet Q2612A Black Print Cartridge toner cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Advanced HP toner formula for reliable, cost-effective and sharp, professional results.

- Consistently outstanding print quality.
- Reliability saves time and increases productivity.
- All-in-one cartridge is easy to install, maintain.

Short summary description HP LaserJet Q2612A Black Print Cartridge toner cartridge Original:
This short summary of the HP LaserJet Q2612A Black Print Cartridge toner cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Q2612A Black Print Cartridge, 2000 pages, Black

Long summary description HP LaserJet Q2612A Black Print Cartridge toner cartridge Original:
This is an auto-generated long summary of HP LaserJet Q2612A Black Print Cartridge toner cartridge Original based on the first three specs of the first five spec groups.

HP LaserJet Q2612A Black Print Cartridge. Black toner page yield: 2000 pages, Printing colours: Black

Features
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Weight & dimensions
Weight
900 g
Dimensions (WxDxH)
357 x 105 x 140 mm
Other features
Colour
No
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MSE

MSE 02-21-1214 toner cartridge 1 pc(s) Black
(show image)
MSE02211214 02-21-1214 0.00
(excl. VAT)
0 (incl. VAT)