Dataflex logo

Dataflex Addit

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100830
Info modified on:
01 Sept 2023, 14:42:53
Bullet Points Dataflex Addit:
  • - Saves time and aggravation
  • - Easy to apply with a hand tool
  • - Dimensions (ø x l): 25 mm x 20 m
  • - Suitable for 6 cables of 7 mm thickness
Warranty:
5 years
Long product name Dataflex Addit:

Addit cable eater ø25 mm/20 m 763, black

Dataflex Addit:

A great way to tidy up signal and power cables. Simply bundle the cables together with your hand, apply the cable eater's hand tool and feed the cables through the cable eater. Hand tools need to be ordered separately.

Short summary description Dataflex Addit:

Dataflex Addit, Black, 1 pc(s), 25 mm, 500 mm, 500 mm, 160 mm

Long summary description Dataflex Addit:

Dataflex Addit. Product colour: Black, Quantity per pack: 1 pc(s). Width: 25 mm. Package width: 500 mm, Package depth: 500 mm, Package height: 160 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.