location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Professional CP5225 Printer, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Color LaserJet Professional
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Color LaserJet Professional CP5225 Printer, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE710A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420971306 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 469686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:28:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Professional CP5225 Printer, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 600 x 600 dpi
Warranty: One-year unit exchange warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Professional CP5225 Printer, Print :
The long product name of HP Color LaserJet Professional CP5225 Printer, Print. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet Professional CP5225 Printer
More>>>
HP Color LaserJet Professional CP5225 Printer, Print:
The official description of HP Color LaserJet Professional CP5225 Printer, Print as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cover all your colour business printing needs from postcards to oversize documents, with this versatile and affordable A3 desktop printer. Get superior print quality with HP ColorSphere toner, fast speeds and ease of use, with unrivalled reliability.

Short summary description HP Color LaserJet Professional CP5225 Printer, Print:
This short summary of the HP Color LaserJet Professional CP5225 Printer, Print data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Professional CP5225 Printer, Print, Laser, Colour, 600 x 600 DPI, A3, 20 ppm, Duplex printing

Long summary description HP Color LaserJet Professional CP5225 Printer, Print:
This is an auto-generated long summary of HP Color LaserJet Professional CP5225 Printer, Print based on the first three specs of the first five spec groups.

HP Color LaserJet Professional CP5225 Printer, Print. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD, Product colour: Black, Grey

Handle all your business printing with this affordable, versatile A3 colour printer.

This versatile A3 colour printer enables you to print everyday business documents, wide-format projects and marketing materials affordably, in house. Easily print on different types of paper: plain, premium and glossy, with expandable paper trays.
Use the HP Print Cost Estimator—available in the included HP Print View Software—to compare the cost of printing internally versus at a copy shop.[1]

Achieve consistently high-quality output with HP ColorSphere toner on a range of business documents.

Create high-quality output thanks to HP ColorSphere toner and HP ImageREt 3600. Achieve consistent results at speeds of up to 20 ppm black and colour A4. Get a first page out in less than 18 seconds from low-power mode with Instant-on Technology.
Achieve consistent results at speeds of up to 20 ppm and a first page out in as fast as 14.5 seconds.
With Instant-on Technology warm-up time from Low-power mode is up to 50% faster. In fact, your print job may be finished before many printers have started printing.[2]

Simple to use, share, and maintain with an intuitive control panel and easily replaced supplies.

Easy to use and maintain with an intuitive control panel, and simple-to-replace supplies. Enjoy versatile High-speed USB 2.0 connectivity and easy workteam sharing[1].

Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology. [4]

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [5]

Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin. [6]

Simplicity all around

Make it easy for all to print with one common driver. [7]

Pull print jobs from your pocket

Walk up and print from a USB drive, using the easy-access USB port.

Eliminate the wait from your workday

This printer wakes up fast and prints your first page as quickly as 16 seconds. [8]

Printing
Duplex printing mode
Manual
Print resolution colour
600 x 600 DPI
Print resolution black
600 x 600 DPI
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (black, normal quality, A3)
10 ppm
Print speed (colour, normal quality, A3)
10 ppm
Warm-up time
17 s
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
17 s
Features
Maximum duty cycle *
75000 pages per month
Recommended duty cycle
1500 - 5000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PostScript 3
Printer fonts
Scalable, TrueType
HP segment
Business
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Letterhead, Photo paper, Plain paper, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
B5, C5, DL
Photo paper sizes
10x15 cm
Custom media width
76 - 320 mm
Custom media length
127 - 457 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
192 MB
Maximum internal memory
448 MB
Memory slots
1
Built-in processor
Yes
Processor family
NXP ColdFire V5x
Processor frequency
540 MHz
Sound pressure level (printing)
49 dB
Performance
Sound power level (printing)
6,3 dB
Design
Market positioning *
Business
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Control type
Buttons
Certification
CISPR 22: 2005/EN 55022: 2006 Class A, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1+A2, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class A (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Power
Power consumption (printing) *
440 W
Power consumption (standby)
30 W
Power consumption (PowerSave)
4,4 W
Power consumption (off)
0,5 W
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows XP Professional, Windows XP Home, Windows Vista, Windows XP Professional x64, Windows XP, Windows 7
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.5 Leopard, Mac OS X 10.4 Tiger, Mac OS X 10.3 Panther
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Other operating systems supported
Linux
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
545 mm
Depth
599 mm
Height
338 mm
Pallet dimensions (W x D x H)
721 x 766 x 1961 mm
Weight
40,9 kg
Packaging data
Package width
718 mm
Package depth
702 mm
Package height
478 mm
Package weight
43 kg
Packaging content
Cables included
AC
Bundled software
Print driver (HP PCL 6); Toolbox FX configuration utility; SNP alerts; and installation software on CD-ROM
Logistics data
Harmonized System (HS) code
84433210
Pallet weight
195 g
Other features
Recommended system requirements
Windows 10 (332), Windows Vista (32-bit and 64-bit): 1 GHz processor, 512 MB RAM, 250 MB hard disk space; Windows XP-32 Home, Windows XP-32 Professional, Windows XP-x64 (print driver only): any Pentium® II processor (Pentium® III or higher recommended), 128 MB RAM, 250 MB hard disk space; Windows 2000, Windows Server 2003 (print driver only): any Pentium® II processor or higher, 64 MB RAM, 250 MB hard disk space; SVGA 800 x 600 with 16-bit color display, Internet Explorer 5.5 or higher, CD-ROM drive, USB or Ethernet port
Recommended humidity operating range
20 - 60%
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:16:46
Uk has collected 2 expert reviews for HP Color LaserJet Professional CP5225 Printer, Color, Printer for Print and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
itreviews.com
Updated:
2011-09-27 01:16:45
For small businesses needing to produce a large amount of A3 size colour photos or marketing materials, this is a nippy, uncomplicated workhorse that gets the job done with good but not exceptional results. HP - Colour LaserJet Professional CP5225 pri...
0%
alphr.com
Updated:
2017-03-03 03:15:43
HP's latest A3 colour lasers aim to satisfy workgroups with a hunger for colour, as well as businesses looking for a single, affordable solution for in-house printing. The CP5220 family comprises three versions, with the base model offering a USB port...
Bottom line This A3 laser delivers stunning print quality - but colour printing is pricey, and it's a slouch in the speed stakes...
67%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Color LaserJet Professional CP5225 Printer, Print:
Disclaimer

[1] Networking available on n and dn models only

[4] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[5] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting.
[6] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[7] The HP Universal Print Driver is free and can be downloaded at http://www.hp.com/go/upd.
[8] Measured using ISO/IEC 17629. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.