location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec PINV-140W power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PINV-140W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV-140W
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:25:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name i-tec PINV-140W power adapter/inverter :
The long product name of i-tec PINV-140W power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PINV-140W, 12VDC/230VAC, 50Hz+/-2,5Hz, USB A, black/blue
More>>>
i-tec PINV-140W power adapter/inverter:
The official description of i-tec PINV-140W power adapter/inverter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-tec Power Inverter 140W 12/220V with USB port
Power Inverter 140W is suitable for power network appliances such as car, caravan, on ships and where there is no public grid 230V/50Hz.

It generates from input voltage 12V DC an output voltage 230V AC with a frequency 50Hz, with output power up to 140W and output DC voltage 5V/0,5A (USB port type A).

The inverter can be used to power such things as TV, camcorder, laptop, chargers for mobile phones, fluorescent lamps and soldering irons and wide range of devices such as MP3, mobile phones, PDA and other via USB port 5V.

Short summary description i-tec PINV-140W power adapter/inverter:
This short summary of the i-tec PINV-140W power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec PINV-140W, 230 V, 0,5 A, 85%, USB type A, USB A, -10 - 40 °C

Long summary description i-tec PINV-140W power adapter/inverter:
This is an auto-generated long summary of i-tec PINV-140W power adapter/inverter based on the first three specs of the first five spec groups.

i-tec PINV-140W. Output voltage: 230 V, Output current: 0,5 A, Efficiency: 85%. Connector(s): USB type A, Minimum system requirements: USB A. Dimensions (WxDxH): 70 x 160 x 70 mm, Output power description: 140W

Features
Output voltage *
230 V
Output current
0,5 A
Efficiency
85%
Performance
Connector(s)
USB type A
Minimum system requirements
USB A
Design
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Other features
Output power description
140W
Dimensions (WxDxH)
70 x 160 x 70 mm
Overload protection
Yes
Brand Image Product code Product Stock Price from
i-tec ULPA70W power adapter/inverter 70 W Black i-tec ULPA70W power adapter/inverter 70 W Black
(show image)
ULPA70W ULPA70W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec ULPA90W power adapter/inverter 90 W Black i-tec ULPA90W power adapter/inverter 90 W Black
(show image)
ULPA90W ULPA90W 0.00
(excl. VAT)
0 (incl. VAT)