location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Pro MC373LZ/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC373LZ/A
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7 2,66 GHz
  • - 39,1 cm (15.4") 1440 x 900 pixels 16:10
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 500 GB
  • - NVIDIA® GeForce® GT 330M 0,512 GB
  • - 2.1+EDR
  • - 8 h 95 W
  • - Mac OS X 10.6 Snow Leopard
Long product name Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard :
The long product name of Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Pro MC373LZ/A - 15.4" LED-backlit (1440 x 900), 2.66GHz Intel Core i7, 4GB 1066MHz DDR3 SDRAM, 8x SuperDrive (DVD±R DL/DVD±RW/CD-RW), 500GB Serial ATA (5400 rpm), NVIDIA GeForce GT 330M (512MB GDDR3), iSight, Mac OS X v10.6 Snow Leopard
More>>>
Short summary description Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard:
This short summary of the Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MacBook Pro MC373LZ/A, Intel® Core™ i7, 2,66 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 4 GB, 500 GB

Long summary description Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard:
This is an auto-generated long summary of Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39,1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard based on the first three specs of the first five spec groups.

Apple MacBook Pro MC373LZ/A. Processor family: Intel® Core™ i7, Processor frequency: 2,66 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 330M. Operating system installed: Mac OS X 10.6 Snow Leopard. Weight: 2,54 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 07:06:52
Uk has collected 96 expert reviews for Apple MacBook Pro MC373LZ/A Intel® Core™ i7 39.1 cm (15.4") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 330M Mac OS X 10.6 Snow Leopard and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2011-07-30 07:06:52
The screen As usual with its MacBook Pro, Apple has gone for a good quality panel, in spite of the glossy coating which is of course subject to reflections. To improve legibility you have the choice of increasing brightness to 342 cd/m², and taking th...
Good Pluses, High level performance, Record battery life for such a high performance 15inch model, Good quality screen, Nice finish, design and comfort of use, Quiet and compact...
Bad Minuses, Shiny panel too reflective, Lacks connectivity...
100%
macworld.co.uk
Updated:
2011-07-30 07:06:52
Apple’s new 15in MacBook Pro line-up may look identical to its predecessor (the mid-2009 models that brought the fixed battery and SD card slot to the line), but under the hood, changes to both the CPU and GPU combine to make an impressive leap in perf...
Good Improved graphics performance; seamless switching between graphics chips; significant performance boost; longer battery life; ability to output audio using MiniDisplay Port; new inertial scrolling...
Bad No standard res anti-glare screen option; no video adaptors or Apple Remote included; no ExpressCard slot...
Bottom line The new 15in MacBook Pros leave little to complain about, offering better application performance, better battery life and very similar pricing. The extra £170 for the new low-end system seems like good value when you consider the addition of discrete gra...
80%
techradar.com
Updated:
2011-07-30 07:06:52
Apple's entire MacBook Pro range was updated in April 2010, with the 15-inch and 17-inch MacBook Pros moving to Intel Core i5 and Core i7 processors. The 15-inch MacBook Pro range gets three new models, featuring 2.4 and 2.53GHz Intel Core i5 chips, an...
Good Powerful new CPU architecture, Improved discrete GPU, Turbo Boost & Hyper Threading...
Bad Can't opt for integrated graphics...
100%
techadvisor.co.uk
Updated:
2011-07-30 07:06:52
Product Code: MC373B/A Intel Core i7 processor, meet the Apple MacBook Pro: what happens when the world's fastest mobile processor meets the world's best designed notebook computer Apple was a little late in slipping Intel's new mobile processors in...
Bottom line Not only is the MacBook Pro 15in the best constructed notebook computer you can find, it’s now also one of the very fastest. In fact, it’s the most powerful laptop we’ve ever tested. There are alternatives with more powerful graphics systems, but none...
50%
itpro.co.uk
Updated:
2011-07-30 07:06:52
This Core i7-powered MacBook is a sound investment if you can stretch to £1,799 and genuinely need the extra performance. Even so, give the Core i5 versions due consideration as they’re good enough for a lot of office work and you can spend the differe...
83%
whatlaptop.techradar.com
Updated:
2011-07-30 07:06:52
Apple’s MacBook Pro range has long impressed us with its stunning design and usability, providing arguably the most stylish laptops you can buy. It has now been upgraded with Intel’s cutting-edge Core i7 technology and marks one of the best Apple lapt...
0%
alphr.com
Updated:
2011-07-30 07:06:52
The allure of the MacBook Pro is simple. With power enough to please performance die-hards, and the poise to please fashionistas, Apple's flagship laptop was always destined to impress. But, with previous models still chugging along on Core 2 processor...
Bottom line Apple finally upgrades to Core i7, but the design isn't perfect and Windows users will find battery life short...
67%
zdnet.co.uk
Updated:
2011-07-30 07:06:52
Updates to Apple's MacBook line of notebooks are always closely watched, and they generally fall into two categories: there are major evolutions, such as the switch to aluminium unibody construction in 2008, and then there are minor spec upgrades — typ...
Good Fast, efficient Intel Core i5 and i7 processors, New Nvidia graphics, Seamless switching between integrated and discrete GPUs...
Bad At the top end of the price scale, Still no HDMI, Bluray or other highend options...
Bottom line Apple's 15in. MacBook Pro keeps the same look and feel, but offers major internal changes, including an optional Intel Core i7 CPU, making it a very serious portable powerhouse.…...
83%
channelpro.co.uk
Updated:
2011-10-27 23:32:28
Apple finally upgrades to Core i7, but the design isn't perfect and Windows users will find battery life short. The allure of the MacBook Pro is simple. With power enough to please performance die-hards, and the poise to please fashionistas, Apple's fl...
Bottom line Familiarity breeds contempt, as the saying goes, and Apple's latest proves a perfect illustration. From afar it's the usual lovely thing, with power and aluminium-framed panache in equal measures.But the specification is stingy, the keyboard mediocre...
0%
pcauthority.com.au
Updated:
2011-11-06 11:02:44
The allure of the MacBook Pro is simple. With power enough to please performance die-hards, and the poise to please fashionistas, Apple's flagship laptop was always destined to impress. But, with previous models still chugging along on Core 2 processor...
Bottom line Apple finally upgrades to Core i7, but the design isn’t perfect and Windows users will find battery life short...
67%
goodgearguide.com.au
Updated:
2011-11-06 11:02:44
It's been almost 12 months since Apple updated its premium MacBook Pro range. There have been no changes to the design of the 15in MacBook Pro — it's what under the hood that's special. Apple's latest MacBook range boasts Intel's new Core i5 and Core i7 processors...
Good Excellent aluminium unibody design, great build quality, Core i7 processor option, increased performance and battery life over previous models, excellent keyboard, large trackpad...
Bad Trackpad has areas with poor response, glossy display, 5400rpm hard drive, restricted graphics card switching, USB ports poorly positioned, can become uncomfortably hot on occasion...
Bottom line The design remains the same, but Apple's latest MacBook Pro has received a welcomed upgrade under the hood. The glossy display, slow hard drive and poorly positioned USB ports remain issues, but better performance and battery life than previous models mak...
80%
Zdnet.com.au
Updated:
2011-11-06 11:02:45
After slipping the usual January refresh, we wondered when Apple's new MacBooks would be upon us. Finally the refresh has come about, with Core i5 and i7 gracing the 15- and 17-inch MacBook Pros, while the 13-inch Pro stays with Core 2 Duo. This i...
Bottom line While the battery switching mechanism needs refining, the MacBook Pro is still the excellent machine it always was, now with more power and a few more features to boot. Highly recommended.
85%
macworld.co.uk
Updated:
2013-08-29 08:44:47
Apple’s new 15in MacBook Pro line-up may look identical to its predecessor (the mid-2009 models that brought the fixed battery and SD card slot to the line), but under the hood, changes to both the CPU and GPU combine to make an impressive leap in perf...
Good Improved graphics performance; seamless switching between graphics chips; significant performance boost; longer battery life; ability to output audio using MiniDisplay Port; new inertial scrolling...
Bad No standard res anti-glare screen option; no video adaptors or Apple Remote included; no ExpressCard slot...
Bottom line The new 15in MacBook Pros leave little to complain about, offering better application performance, better battery life and very similar pricing. The extra £170 for the new low-end system seems like good value when you consider the addition of discrete gra...
80%
macworld.co.uk
Updated:
2013-08-29 08:44:47
Apple’s new 15in MacBook Pro line-up may look identical to its predecessor (the mid-2009 models that brought the fixed battery and SD card slot to the line), but under the hood, changes to both the CPU and GPU combine to make an impressive leap in perf...
Good Dual graphics subsystem; improved graphics performance; seamless switching between graphics chips; significant performance boost; longer battery life; ability to output audio using MiniDisplay Port; new inertial scrolling...
Bad No standard res anti-glare screen option; no video adaptors or Apple Remote included; no ExpressCard slot...
Bottom line The new 15in MacBook Pros leave little to complain about, offering better application performance, better battery life and very similar pricing. The extra £170 for the new low-end system seems like good value when you consider the addition of discrete gra...
100%
webuser.co.uk
Updated:
2013-08-29 08:44:48
Apple is more famous for its iPhone and iPad at the moment, but that's not stopping it from producing new computers. Sporting a 15in screen, this laptop sits in the middle of a newly released range of MacBook Pros, with 13in screens below it and 17in s...
Bottom line The MacBook Pro is a pleasure to use, there’s no denying that. However, it’s very expensive and, while everything about the machine screams quality, it’s a hefty chunk to disappear from your bank account. But if you decide to throw caution to the wind...
80%
theregister.co.uk
Updated:
2013-08-29 08:44:49
Remember the Apple PowerBooks? They were pants. Of course, I didn't know this at the time. It's only now, having had the chance to play with Apple's latest MacBook Pro, that I realise that everything that came before it was so dreadfully ordinary. Appl...
Bottom line Despite everything I just wrote about connectivity, the fact is that new MacBook Pro 15in is a gorgeous notebook to use. You can show me better benchmark results, without doubt, but in the real world this machine boots up quickly, runs smoothly, resp...
85%
electricpig.co.uk
Updated:
2013-08-29 08:44:49
Apple’s MacBook Pro has been left without Intel’s latest Core processors while PC rivals streak ahead, but by updating its all-aluminium notebooks Apple has slipped inside a few new features alongside the new silicon. This isn’t just a speed-bumped...
Good Beefed up chips give a real performance boost, especially for games...
Bad Unreliable graphics switching, awkward new power connector...
Bottom line By far the best laptop money can buy, but not without its annoying quirks...
80%
pocket-lint.com
Updated:
2013-08-29 08:44:49
We've all become familiar with Apple's update cycle, so for many, the latest batch of MacBook Pros is no surprise. We'd been predicting the Core i update with switchable graphics for some time by simple recognition of it being an exciting move in the...
Good Design, power, build quality, seamless graphics switching...
Bad Graphics switching could do with some refinement, still no sign of HDMI or Blu-ray...
Bottom line The new MacBook Pro brings with it the power and the performance for those who need to be able to work on the move. The graphics switching update is welcomed, but looks to need a little more refinement and we'd have liked to see more native control opt...
90%
v3.co.uk
Updated:
2013-08-29 08:44:50
Apple's latest range of laptops is dominated by the Macbook Pro.Although the older, plastic-bodied Macbook and lightweight Macbook Air are still available, the Pro is now available in three distinct models, from the relatively cheap to the extremely po...
Good Lots of power; high-resolution display; beautifully solid body; good value...
Bad Dubious UK keyboard layout; anti-glare display costs extra...
Bottom line If you're looking for a powerful but portable Mac, this is the one to buy Good points Lots of power; high-resolution display; beautifully solid body; good value Bad points Dubious UK keyboard layout; anti-glare display costs extra...
100%
computeractive.co.uk
Updated:
2013-08-29 08:44:50
Apple's latest range of laptops is dominated by the Macbook Pro.Although the older, plastic-bodied Macbook and lightweight Macbook Air are still available, the Pro is now available in three distinct models, from the relatively cheap to the extremely po...
Good Lots of power; highresolution display; beautifully solid body; good value...
Bad Dubious UK keyboard layout; antiglare display costs extra...
Bottom line If you're looking for a powerful but portable Mac, this is the one to buy...
100%
trustedreviews.com
Updated:
2013-08-29 08:44:50
With all the talk of the and the , it's easy to forget about Apple's MacBook Pro range. It's understandable really as the range hasn't seen a cosmetic update since the aluminium unibody chassis was introduced, but that hasn't stopped Apple...
Bottom line Measuring the performance of Apple systems is always complicated by the narrower point of reference we have; unlike Windows systems, we only get to test MacBooks once or twice a year. We run a couple of tests to measure system performance, one using the p...
90%
macworld.co.uk
Updated:
2013-08-29 08:44:51
It took Apple Inc. all of 10 days to remind the tech world -- still in the thrall of the iPad launch on April 3 -- that it hasn't taken its eye off the laptop business. While new iPad owners were wondering whether the Apple tablet would sound the death...
Good Core i5 Improved graphics performance; Seamless switching between graphics chips; Significant performance increase; Longer battery life; Ability to output audio using MiniDisplay Port connection; New inertial scrolling Core i7 Improved graphics performance; Seamless switching between graphics chips; Significant performance increase; Longer battery life; Ability to output audio using MiniDisplay...
Bad Core i5 No standard resolution/anti-glare screen option; No video adapters or Apple Remote included No ExpressCard slot Core i7 No standard resolution/anti-glare screen option; No video adapters or Apple Remote included; No ExpressCard slot...
Bottom line The new 15-inch MacBook Pros leave little to complain about, offering better application performance, better battery life and very similar pricing. The extra $100 for the new low-end system seems like an especially good bargain when you consider the addit...
80%
T3.com
Updated:
2013-08-29 08:44:51
Apple’s 15-inch MacBook Pro is the ideal notebook for Mac users who need a good balance of portability and power. The mid-2010 update brings us three new models, offering 2.4GHz and 2.53GHz Intel Core i5 processors as well as the high-end 2.66GHz Co...
Good Automatic graphics switching, Fast new processors, Excellent battery life, Lovely aluminium unibody build...
Bad It's very expensive...
Bottom line Innovative new technologies make this new release a very significant upgrade for the MacBook Pro range.
80%
stuff.tv
Updated:
2014-03-20 02:46:49
This longevity is partly down to some clever graphics-switching tech: if you’re performing normal laptoppy tasks, the MacBook Pro uses its bog-standard Intel HD graphics processor on the main chip. Do something that requires heavy graphics lifting an...
Good Great looks. Super-slick in use. Amazing battery life...
Bad Pricey, especially if you spec it up. No Blu-ray drive. Awkward USB connections...
Bottom line The lack of Blu-ray aside, this is a truly great media laptop with an amazing battery life...
100%