location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Koskin MP3 Player Case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Koskin MP3 Player Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KSM1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Case Logic Koskin MP3 Player Case Black :
The long product name of Case Logic Koskin MP3 Player Case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case Logic Koskin MP3 Player Case
More>>>
Case Logic Koskin MP3 Player Case Black:
The official description of Case Logic Koskin MP3 Player Case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Headphone line-out for easy access.
- Access to most MP3 player controls.
- Instant mobility - clip attaches to belt, purse or backpack.
- iPod compatible.

Short summary description Case Logic Koskin MP3 Player Case Black:
This short summary of the Case Logic Koskin MP3 Player Case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Koskin MP3 Player Case, Black, MP3 Players, Koskin, 60 g, 70 x 35 x 115 mm

Long summary description Case Logic Koskin MP3 Player Case Black:
This is an auto-generated long summary of Case Logic Koskin MP3 Player Case Black based on the first three specs of the first five spec groups.

Case Logic Koskin MP3 Player Case. Product colour: Black, Compatibility: MP3 Players, Material: Koskin. Weight: 60 g. Dimensions (WxDxH): 70 x 35 x 115 mm

Features
Product colour *
Black
Compatibility *
MP3 Players
Material *
Koskin
Weight & dimensions
Weight
60 g
Other features
Dimensions (WxDxH)
70 x 35 x 115 mm