location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pentax Optio A10 1/1.8" 8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pentax Check ‘Pentax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optio A10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18902
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Pentax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Pentax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pentax Optio A10 1/1.8" 8 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 3x Digital zoom: 4x
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Pentax Optio A10 1/1.8" 8 MP CCD Silver :
The long product name of Pentax Optio A10 1/1.8" 8 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Optio A10
More>>>
Short summary description Pentax Optio A10 1/1.8" 8 MP CCD Silver:
This short summary of the Pentax Optio A10 1/1.8" 8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pentax Optio A10, 8 MP, 1/1.8", CCD, 3x, 145 g, Silver

Long summary description Pentax Optio A10 1/1.8" 8 MP CCD Silver:
This is an auto-generated long summary of Pentax Optio A10 1/1.8" 8 MP CCD Silver based on the first three specs of the first five spec groups.

Pentax Optio A10. Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.9 - 23.7 mm. Display diagonal: 6,35 cm (2.5"). PictBridge. Weight: 145 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-02-15 08:40:52
Uk has collected 21 expert reviews for Pentax Optio A10 1/1.8" 8 MP CCD Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
Photoradar.com
Updated:
2017-02-15 08:40:52
It's tiny, but it still manages to squeeze in a top-of the range 8-megapixels of resolution and a 3x optical zoom lens into its solid little body.Its design is typical of the range, but it's light enough to carry around with you, and with 24MB of inter...
Bottom line It's tiny, but it still manages to squeeze in a top-of the range 8-megapixels of resolution and a 3x optical zoom lens into its solid little body.Its design is typical of the range, but it's light enough to carry around with you, and with 24MB of inter...
80%
techradar.com
Updated:
2017-02-15 08:40:52
Pentax make a whole range of point and- click cameras, but the stylish Optio A10 is the current flagship model in the compact line-up, and is a more than worthy holder of that lofty position. Its tiny, but it still manages to squeeze in a top-of the r...
Good Top-notch image 90 per cent of the time...
Bad Sometimes over-exposes images...
Bottom line Pentax make a whole range of point and- click cameras, but the stylish Optio A10 is the current flagship model in the compact line-up, and is a more than worthy holder of that lofty position. Its tiny, but it still manages to squeeze in a top-of the r...
80%
thestar.com.my
Updated:
2017-02-15 08:40:52
Slow and steady Optio A10 (Pentax Corp) Sensor: 8-megapixels (3,264 x 2,448 pixels) Lens: 3x optical zoom (equivalent 38-114mm), f/2.8-f/5.4 Shutter: 4sec ? 1/2,000sec ISO range: 50 ? 400 (ISO 800 in certain shooting modes) Exposure modes: Mode pal...
Good Very good picture quality; effective image stabilisation; lots of neat details.
Bad Slow performance; inconsistent autofocus.
Bottom line If the Pentax Optio A10 was just a bit faster, it would be one of the best cameras in its class. But the lack of speed is a problem in this day and age, where it’s no longer acceptable for a camera to constantly keep its owner waiting.And yet, the P...
0%
Brand Image Product code Product Stock Price from
Pentax

Pentax Optio M10 1/2.5" Compact camera 6 MP CCD Silver
(show image)
18606 Optio M10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio E10 1/2.5" 6 MP CCD Silver
(show image)
18536 Optio E10 0.00
(excl. VAT)
0 (incl. VAT)
Pentax

Pentax Optio W10 1/2.5" 6 MP CCD Silver
(show image)
19032 Optio W10 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)