location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB PC2700 DDR Memory for ThinkCentre
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31P8855
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83196
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:08:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,25 GB 333 MHz
  • - 184-pin DIMM
  • - CAS latency: 2.5
  • - ECC
Warranty: 3 year.
Long product name Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC :
The long product name of Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB PC2700 DDR SDRAM UDIMM
More>>>
Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC:
The official description of Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast Double Data Rate PC2700 memory offers maximum data transfer rates up to 2700MB/sec to help you get more out of demanding applications. Adding more memory is one of the least expensive ways to help boost overall system performance and allows more multitasking which saves time and hassle.

Short summary description Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC:
This short summary of the Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 256MB PC2700 DDR Memory for ThinkCentre, 0,25 GB, 333 MHz, 184-pin DIMM

Long summary description Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC:
This is an auto-generated long summary of Lenovo 256MB PC2700 DDR Memory for ThinkCentre memory module 0,25 GB 333 MHz ECC based on the first three specs of the first five spec groups.

Lenovo 256MB PC2700 DDR Memory for ThinkCentre. Internal memory: 0,25 GB, Memory clock speed: 333 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2.5, ECC

Features
CAS latency
2.5
Internal memory *
0,25 GB
Memory clock speed *
333 MHz
Memory form factor *
184-pin DIMM
ECC *
Yes
Lead plating
Gold
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Weight & dimensions
Width
133,4 mm
Depth
35,7 mm
Height
3,8 mm
Weight
18 g
Other features
Data transfer rate
2,700 Mbit/s
Relative humidity
10 - 90%