Havoned logo

Havoned EFW 6125 LCD/TFT wall support monitor mount / stand Desk Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36773
Info modified on:
14 Jul 2020, 10:37:23
Warranty:
10 year
Long product name Havoned EFW 6125 LCD/TFT wall support monitor mount / stand Desk Black:

EFW 6125 LCD/TFT wall support

Short summary description Havoned EFW 6125 LCD/TFT wall support monitor mount / stand Desk Black:

Havoned EFW 6125 LCD/TFT wall support, 12 kg, 35,6 cm (14"), Black

Long summary description Havoned EFW 6125 LCD/TFT wall support monitor mount / stand Desk Black:

Havoned EFW 6125 LCD/TFT wall support. Maximum weight capacity: 12 kg, Minimum screen size: 35,6 cm (14"). Tilt angle range: 30. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.