location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics Wireless 54Mbps ADSL Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless 54Mbps ADSL Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR809110
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:57
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name USRobotics Wireless 54Mbps ADSL Router wireless router :
The long product name of USRobotics Wireless 54Mbps ADSL Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless 54Mbps ADSL Router
More>>>
Short summary description USRobotics Wireless 54Mbps ADSL Router wireless router:
This short summary of the USRobotics Wireless 54Mbps ADSL Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics Wireless 54Mbps ADSL Router, ADSL

Long summary description USRobotics Wireless 54Mbps ADSL Router wireless router:
This is an auto-generated long summary of USRobotics Wireless 54Mbps ADSL Router wireless router based on the first three specs of the first five spec groups.

USRobotics Wireless 54Mbps ADSL Router. Channels quantity: 13 channels, Modulation: CCK, OFDM. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1d, IEEE 802.3, IEEE 802.3u, VPN support: VPN pass through (IPSec-ESP Tunnel mode, L2TP, PPTP). DSL specification: G.992.1 &T1.413, G.Lite. Authentication method: PAP, CHAP, Firewall security: Network Address Port Translation (NAPT). Safety: EN60950

Brand Image Product code Product Stock Price from
USRobotics

USRobotics Wireless MAXg Networking Kit wireless router
(show image)
USR805472A Wireless MAXg Networking Kit 0.00
(excl. VAT)
0 (incl. VAT)