location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVB-T Cardbus digital TV/radio receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVB-T Cardbus digital TV/radio receiver
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26572
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom DVB-T Cardbus digital TV/radio receiver :
The long product name of Freecom DVB-T Cardbus digital TV/radio receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVB-T Cardbus digital TV/radio receiver
More>>>
Freecom DVB-T Cardbus digital TV/radio receiver:
The official description of Freecom DVB-T Cardbus digital TV/radio receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

World’s smallest digital entertainment center!

The Freecom DVB-T CardBus brings you into the Digital World of TV Programs, without monthly subscription! You can now receive and watch FREE Digital TV Signals directly on your notebook screen. The DVB-T TV standard sends Digital Signals (TV and RADIO) FREE to AIR. With the
Freecom DVB-T CardBus , you can decode, watch and record Digital TV and Radio on your notebook. The Freecom DVB-T CardBus frees you from television network programming schedules and allows you to easily
record television on your notebook so you can watch shows when you want to. Then you can burn them to disc and watch episodes of your favorite show over and over again. You will be amazed how this CardBus card allows you to access free digital TV and radio signals including teletext where ever you are. Turn your notebook into a digital
entertainment center and live the digital life.

Watch and record digital tv on your notebook. It’s free!
- Watch FREE TO AIR Digital TV on your notebook.
- Listen to FREE TO AIR Digital Radio in your offi ce, car, anywhere.
- Record Digital TV shows on your hard disk with the Electronic Program
Guide (EPG).
- Fully resizable TV, up to full screen.
- Auto channel scan and name recognition.
- Detachable DVB-T antenna for the best transmission.
- Time shift allow you to continue from where you pause a live show.
- Installs in seconds without opening your notebook or desktop PC.
- Burn recorded video to CD/DVD (Notebook with CD/DVD burner incl.
burning software required).
- Compatible with Windows XP.
- No AC adapter is needed.
- All Freecom devices meet the highest industry standards.
- Unlimited free helpdesk support.

Short summary description Freecom DVB-T Cardbus digital TV/radio receiver:
This short summary of the Freecom DVB-T Cardbus digital TV/radio receiver data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DVB-T Cardbus digital TV/radio receiver, DVB-T, CardBus, QPSK, 45 g, 128 MB, 1024 MB

Long summary description Freecom DVB-T Cardbus digital TV/radio receiver:
This is an auto-generated long summary of Freecom DVB-T Cardbus digital TV/radio receiver based on the first three specs of the first five spec groups.

Freecom DVB-T Cardbus digital TV/radio receiver. TV tuner type: DVB-T. Interface type: CardBus. Modulation: QPSK. Weight: 45 g. Minimum RAM: 128 MB, Minimum storage drive space: 1024 MB, Minimum processor: Pentium III 800 Mhz

TV tuner
Internal *
No
TV tuner type *
DVB-T
Handheld remote control *
Yes
Ports & interfaces
Interface type *
CardBus
Features
Modulation
QPSK
Electronic Programme Guide (EPG)
Yes
Teletext
Teletext function *
Yes
Weight & dimensions
Weight
45 g
System requirements
Minimum RAM
128 MB
System requirements
Minimum storage drive space
1024 MB
Minimum processor
Pentium III 800 Mhz
Certificates
Certification
UL, CS A, CE
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
8 - 80%
Other features
Dimensions (WxDxH)
53 x 120 x 10 mm
Minimum system requirements
CD-ROM DirectX 9.0 CardBus (PCMCIA 32bit bus)
Compatible operating systems
Microsoft Windows XP SP1
FM radio
Yes
Brand Image Product code Product Stock Price from
Freecom DVB-T Scart receiver Freecom DVB-T Scart receiver
(show image)
28353 DVB-T Scart receiver 0.00
(excl. VAT)
0 (incl. VAT)